ALD1502PAL
ALD1502PAL
Active
Description:  IC OSC SINGLE TIMER 2.5MHZ 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1502PAL Datasheet
History Price: $2.81440
In Stock: 3500
ALD1502PAL Specification
Specification
Part No
ALD1502PAL
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
2.5MHz
Voltage - Supply
2V ~ 12V
Current - Supply
50 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
ALD1502PAL PDF Datasheet
ALD1502PAL Related Parts
ALD1502SAL
ALD1502SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD2502PBL
ALD2502PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD2502SBL
ALD2502SBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14SOIC
ALD4501PEL
ALD4501PEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20DIP
ALD4501SEL
ALD4501SEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20SOIC
ALD555PAL
ALD555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2MHZ 8DIP
ALD555SAL
ALD555SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2MHZ 8SOIC
ALD7555PAL
ALD7555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8DIP
ALD7555SAL
ALD7555SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD7556PBL
ALD7556PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD7556SBL
ALD7556SBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14SOIC
ALD1502PAL Description
The Advanced Linear Devices ALD1502PAL is a precision analog device designed for a variety of applications, including signal processing, instrumentation, and control systems. This device is particularly known for its high performance in terms of linearity, low noise, and low power consumption. Below is a detailed overview of the ALD1502PAL, including its specifications and features.

## Overview

The ALD1502PAL is a dual operational amplifier (op-amp) that is optimized for low-voltage operation and high-speed performance. It is designed to provide excellent linearity and low distortion, making it suitable for applications in audio processing, data acquisition, and other precision analog tasks.

## Key Features

1. Dual Operational Amplifier: The ALD1502PAL contains two independent, high-gain, internally compensated op-amps, allowing for versatile circuit configurations.

2. Low Supply Voltage: The device operates on a low supply voltage, typically ranging from ±2.5V to ±15V, making it suitable for battery-powered applications.

3. High Slew Rate: The op-amps feature a high slew rate, which allows for fast signal response and is essential for high-frequency applications.

4. Low Input Offset Voltage: The ALD1502PAL has a low input offset voltage, ensuring accurate signal amplification with minimal error.

5. Low Noise: The device is designed to minimize noise, making it ideal for sensitive applications where signal integrity is crucial.

6. Wide Bandwidth: The op-amps offer a wide bandwidth, enabling them to handle a range of frequencies effectively.

7. Temperature Stability: The ALD1502PAL is designed to maintain performance across a wide temperature range, ensuring reliability in various environmental conditions.

## Specifications

- Supply Voltage: ±2.5V to ±15V
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 50 nA
- Common Mode Rejection Ratio (CMRR): 100 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Slew Rate: 10 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Output Voltage Swing: Typically ±12V with ±15V supply
- Output Current: 50 mA (min)
- Input Impedance: 10 MΩ (min)
- Output Impedance: 75 Ω (typical)
- Operating Temperature Range: -40°C to +85°C

## Applications

The ALD1502PAL is suitable for a wide range of applications, including:

- Audio signal processing
- Data acquisition systems
- Instrumentation amplifiers
- Active filters
- Signal conditioning circuits
- Control systems

## Conclusion

The Advanced Linear Devices ALD1502PAL is a versatile and high-performance dual operational amplifier that meets the demands of modern analog applications. With its low power consumption, high linearity, and excellent noise performance, it is an ideal choice for engineers looking to design reliable and efficient analog circuits. Whether used in consumer electronics, industrial equipment, or scientific instruments, the ALD1502PAL provides the performance and reliability needed for precision signal processing.
ALD1502PAL Compare Parts
  • ALD1502PAL vs ALD7556PBL
  • ALD1502PAL vs ALD7555SAL
  • ALD1502PAL vs ALD7555PAL
  • ALD1502PAL vs ALD555SAL
  • ALD1502PAL vs ALD555PAL
  • ALD1502PAL vs ALD4501SEL
  • ALD1502PAL vs ALD4501PEL
  • ALD1502PAL vs ALD2502SBL
  • ALD1502PAL vs ALD2502PBL
  • ALD1502PAL vs ALD1502SAL
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery