ALD555SAL
ALD555SAL
Active
Description:  IC OSC SINGLE TIMER 2MHZ 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD555SAL Datasheet
History Price: $2.60000
In Stock: 21200
ALD555SAL Specification
Specification
Part No
ALD555SAL
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
2MHz
Voltage - Supply
2V ~ 12V
Current - Supply
100 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
ALD555SAL PDF Datasheet
ALD555SAL Related Parts
ALD1502PAL
ALD1502PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8DIP
ALD1502SAL
ALD1502SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD2502PBL
ALD2502PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD2502SBL
ALD2502SBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14SOIC
ALD4501PEL
ALD4501PEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20DIP
ALD4501SEL
ALD4501SEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20SOIC
ALD555PAL
ALD555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2MHZ 8DIP
ALD7555PAL
ALD7555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8DIP
ALD7555SAL
ALD7555SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD7556PBL
ALD7556PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD7556SBL
ALD7556SBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14SOIC
ALD555SAL Compare Parts
  • ALD555SAL vs ALD7556PBL
  • ALD555SAL vs ALD7555SAL
  • ALD555SAL vs ALD7555PAL
  • ALD555SAL vs ALD555PAL
  • ALD555SAL vs ALD4501SEL
  • ALD555SAL vs ALD4501PEL
  • ALD555SAL vs ALD2502SBL
  • ALD555SAL vs ALD2502PBL
  • ALD555SAL vs ALD1502SAL
  • ALD555SAL vs ALD1502PAL
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.