Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD4701BSBL
ALD4701BSBL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD4701BSBL Datasheet
History Price: $13.70732
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD4701BSBL Specification
Specification
Part No
ALD4701BSBL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
5 mV
Current - Supply
490μA
Current - Output / Channel
1 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
ALD4701BSBL PDF Datasheet
ALD4701BSBL Datasheet
Click and Download: ALD4701BSBL Datasheet
ALD4701BSBL Related Parts
ALD1701APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701GPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701GSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701SAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD4701BSBL Compare Parts
ALD4701BSBL vs ALD4706PBL
ALD4701BSBL vs ALD4706BSBL
ALD4701BSBL vs ALD4706BPBL
ALD4701BSBL vs ALD4706ASBL
ALD4701BSBL vs ALD4706APBL
ALD4701BSBL vs ALD4704SBL
ALD4701BSBL vs ALD4704PBL
ALD4701BSBL vs ALD4704BSBL
ALD4701BSBL vs ALD4704BPBL
ALD4701BSBL vs ALD4704ASBL
ALD4701BSBL vs ALD4704APBL
ALD4701BSBL vs ALD4702SBL
ALD4701BSBL vs ALD4702PBL
ALD4701BSBL vs ALD4702BSBL
ALD4701BSBL vs ALD4702BPBL
ALD4701BSBL vs ALD4702ASBL
ALD4701BSBL vs ALD4702APBL
ALD4701BSBL vs ALD4701SBL
ALD4701BSBL vs ALD4701PBL
ALD4701BSBL vs ALD4701BPBL
ALD4701BSBL vs ALD4701ASBL
ALD4701BSBL vs ALD4701APBL
ALD4701BSBL vs ALD2736PAL
ALD4701BSBL vs ALD2736ASAL
ALD4701BSBL vs ALD2736APAL
ALD4701BSBL vs ALD2732SAL
ALD4701BSBL vs ALD2732PAL
ALD4701BSBL vs ALD2732ASAL
ALD4701BSBL vs ALD2732APAL
ALD4701BSBL vs ALD2731SAL
ALD4701BSBL vs ALD2731PAL
ALD4701BSBL vs ALD2731ASAL
ALD4701BSBL vs ALD2731APAL
ALD4701BSBL vs ALD2726SBL
ALD4701BSBL vs ALD2726PBL
ALD4701BSBL vs ALD2726ESBL
ALD4701BSBL vs ALD2726EPBL
ALD4701BSBL vs ALD2724SBL
ALD4701BSBL vs ALD2724PBL
ALD4701BSBL vs ALD2724ESBL
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK