ALD4701BSBL
ALD4701BSBL
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4701BSBL Datasheet
History Price: $13.70732
In Stock: 46500
ALD4701BSBL vs ALD2726PBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.1V/μs
Gain Bandwidth Product
1 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
5 mV
50 μV
Current - Supply
490μA
50μA
Current - Output / Channel
1 mA
200 μA
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP