Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD1701APAL
ALD1701APAL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD1701APAL Datasheet
History Price: $9.73500
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALD1701APAL Specification
Specification
Part No
ALD1701APAL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
900 μV
Current - Supply
120μA
Current - Output / Channel
1 mA
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ALD1701APAL PDF Datasheet
ALD1701APAL Datasheet
Click and Download: ALD1701APAL Datasheet
ALD1701APAL Related Parts
ALD1701ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701GPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701GSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1701PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701SAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702APAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702ASAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702BPAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1702BSAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8SOIC
ALD1702PAL
Advanced Linear Devices
IC OPAMP GP 1 CIRCUIT 8DIP
ALD1701APAL Compare Parts
ALD1701APAL vs ALD4706PBL
ALD1701APAL vs ALD4706BSBL
ALD1701APAL vs ALD4706BPBL
ALD1701APAL vs ALD4706ASBL
ALD1701APAL vs ALD4706APBL
ALD1701APAL vs ALD4704SBL
ALD1701APAL vs ALD4704PBL
ALD1701APAL vs ALD4704BSBL
ALD1701APAL vs ALD4704BPBL
ALD1701APAL vs ALD4704ASBL
ALD1701APAL vs ALD4704APBL
ALD1701APAL vs ALD4702SBL
ALD1701APAL vs ALD4702PBL
ALD1701APAL vs ALD4702BSBL
ALD1701APAL vs ALD4702BPBL
ALD1701APAL vs ALD4702ASBL
ALD1701APAL vs ALD4702APBL
ALD1701APAL vs ALD4701SBL
ALD1701APAL vs ALD4701PBL
ALD1701APAL vs ALD4701BSBL
ALD1701APAL vs ALD4701BPBL
ALD1701APAL vs ALD4701ASBL
ALD1701APAL vs ALD4701APBL
ALD1701APAL vs ALD2736PAL
ALD1701APAL vs ALD2736ASAL
ALD1701APAL vs ALD2736APAL
ALD1701APAL vs ALD2732SAL
ALD1701APAL vs ALD2732PAL
ALD1701APAL vs ALD2732ASAL
ALD1701APAL vs ALD2732APAL
ALD1701APAL vs ALD2731SAL
ALD1701APAL vs ALD2731PAL
ALD1701APAL vs ALD2731ASAL
ALD1701APAL vs ALD2731APAL
ALD1701APAL vs ALD2726SBL
ALD1701APAL vs ALD2726PBL
ALD1701APAL vs ALD2726ESBL
ALD1701APAL vs ALD2726EPBL
ALD1701APAL vs ALD2724SBL
ALD1701APAL vs ALD2724PBL
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!