☰
VS-15ETH06HN3
VS-15ETH06HN3
Active
Description:  DIODE GEN PURP 600V 15A TO220AC
Manufacturer:  Vishay
History Price: $0.95222
In Stock: 29720
VS-15ETH06HN3 Specification
Specification
Part No
VS-15ETH06HN3
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
FRED Pt
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
15A
Voltage - Forward (Vf) (Max) @ If
2.2 V @ 15 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
50 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
VS-15ETH06HN3 PDF Datasheet
VS-15ETH06HN3 Related Parts
VS-10BQ015-M3/5BT
VS-10BQ015-M3/5BT
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015HM3/5BT
VS-10BQ015HM3/5BT
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015PBF
VS-10BQ015PBF
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015TRPBF
VS-10BQ015TRPBF
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ030-M3/5BT
VS-10BQ030-M3/5BT
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030HM3/5BT
VS-10BQ030HM3/5BT
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030PBF
VS-10BQ030PBF
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030TRPBF
VS-10BQ030TRPBF
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ040-M3/5BT
VS-10BQ040-M3/5BT
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ040HM3/5BT
VS-10BQ040HM3/5BT
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ040PBF
VS-10BQ040PBF
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ040TRPBF
VS-10BQ040TRPBF
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-15ETH06HN3 Compare Parts
  • VS-15ETH06HN3 vs VS-SD2500C16K
  • VS-15ETH06HN3 vs VS-SD2500C12K
  • VS-15ETH06HN3 vs VS-SD200R24MC
  • VS-15ETH06HN3 vs VS-SD2000C10L
  • VS-15ETH06HN3 vs VS-SD2000C08L
  • VS-15ETH06HN3 vs VS-SD2000C04L
  • VS-15ETH06HN3 vs VS-SD1700C45K
  • VS-15ETH06HN3 vs VS-SD1700C36K
  • VS-15ETH06HN3 vs VS-SD1700C30K
  • VS-15ETH06HN3 vs VS-SD1700C24K
  • VS-15ETH06HN3 vs VS-SD1553C30S30K
  • VS-15ETH06HN3 vs VS-SD1553C25S30K
  • VS-15ETH06HN3 vs VS-SD1553C25S20K
  • VS-15ETH06HN3 vs VS-SD1553C18S30K
  • VS-15ETH06HN3 vs VS-SD1553C18S20K
  • VS-15ETH06HN3 vs VS-SD1500C30L
  • VS-15ETH06HN3 vs VS-SD1500C25L
  • VS-15ETH06HN3 vs VS-SD1500C20L
  • VS-15ETH06HN3 vs VS-SD1500C16L
  • VS-15ETH06HN3 vs VS-SD1500C12L
  • VS-15ETH06HN3 vs VS-SD1500C08L
  • VS-15ETH06HN3 vs VS-SD1500C04L
  • VS-15ETH06HN3 vs VS-SD1100C32L
  • VS-15ETH06HN3 vs VS-SD1100C32C
  • VS-15ETH06HN3 vs VS-SD1100C25L
  • VS-15ETH06HN3 vs VS-SD1100C25C
  • VS-15ETH06HN3 vs VS-SD1100C20L
  • VS-15ETH06HN3 vs VS-SD1100C20C
  • VS-15ETH06HN3 vs VS-SD1100C16L
  • VS-15ETH06HN3 vs VS-SD1100C16C
  • VS-15ETH06HN3 vs VS-SD1100C12L
  • VS-15ETH06HN3 vs VS-SD1100C12C
  • VS-15ETH06HN3 vs VS-SD1100C08L
  • VS-15ETH06HN3 vs VS-SD1100C08C
  • VS-15ETH06HN3 vs VS-SD1100C04L
  • VS-15ETH06HN3 vs VS-MBRD330TRL-M3
  • VS-15ETH06HN3 vs VS-MBRD330TR-M3
  • VS-15ETH06HN3 vs VS-MBRD330PBF
  • VS-15ETH06HN3 vs VS-MBRD330-M3
  • VS-15ETH06HN3 vs VS-MBRD320TRRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller