☰
VS-10BQ040TRPBF
VS-10BQ040TRPBF
Obsolete
Description:  DIODE SCHOTTKY 40V 1A DO214AA
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 33700
VS-10BQ040TRPBF Specification
Specification
Part No
VS-10BQ040TRPBF
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
530 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 40 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
VS-10BQ040TRPBF PDF Datasheet
VS-10BQ040TRPBF Related Parts
VS-10BQ015-M3/5BT
VS-10BQ015-M3/5BT
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015HM3/5BT
VS-10BQ015HM3/5BT
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015PBF
VS-10BQ015PBF
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ015TRPBF
VS-10BQ015TRPBF
Vishay
DIODE SCHOTTKY 15V 1A DO214AA
VS-10BQ030-M3/5BT
VS-10BQ030-M3/5BT
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030HM3/5BT
VS-10BQ030HM3/5BT
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030PBF
VS-10BQ030PBF
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ030TRPBF
VS-10BQ030TRPBF
Vishay
DIODE SCHOTTKY 30V 1A DO214AA
VS-10BQ040-M3/5BT
VS-10BQ040-M3/5BT
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ040HM3/5BT
VS-10BQ040HM3/5BT
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ040PBF
VS-10BQ040PBF
Vishay
DIODE SCHOTTKY 40V 1A DO214AA
VS-10BQ060-M3/5BT
VS-10BQ060-M3/5BT
Vishay
DIODE SCHOTTKY 60V 1A DO214AA
VS-10BQ040TRPBF Description
The VS-10BQ040TRPBF from Vishay Semiconductor is a Schottky rectifier diode designed for high-efficiency low-voltage power conversion applications. It belongs to the 10 A-class Schottky barrier rectifier family optimized for low forward voltage drop and fast switching performance, making it suitable for high-frequency switching power supplies, DC-DC converters, and freewheeling diode applications. The device is specifically engineered to minimize conduction losses and eliminate reverse recovery charge, which is a key advantage over conventional PN junction rectifiers in high-speed power electronics systems. Its construction utilizes a metal-semiconductor junction optimized for low barrier potential and improved thermal stability under repetitive switching conditions.

## Device Function and Classification

The VS-10BQ040TRPBF is classified as a Schottky barrier rectifier diode. Its primary function is to provide unidirectional current conduction with extremely fast switching characteristics and negligible reverse recovery behavior. Unlike standard silicon PN diodes, the Schottky structure relies on majority carrier conduction, which eliminates charge storage effects and enables near-instantaneous switching between conducting and blocking states.

The device is designed for power rectification and freewheeling operation in low-voltage, high-frequency circuits. Its low forward voltage drop reduces conduction losses and improves overall system efficiency, particularly in switching power supply topologies such as buck, boost, and synchronous rectification architectures.

## Electrical Characteristics

The VS-10BQ040TRPBF is characterized by a reverse voltage rating (VRRM) of 40 V class, making it suitable for low-voltage DC power systems typically found in point-of-load converters and battery-powered applications. The device supports an average forward current (IF(AV)) rating in the 10 A range under specified thermal conditions, with derating required based on ambient temperature and PCB thermal design.

A key parameter is the forward voltage drop (VF), which is defined at specific forward current levels. This low VF characteristic is central to its efficiency advantage, reducing conduction losses compared to standard rectifiers. The exact VF varies with current and temperature, following the typical Schottky diode behavior where forward voltage decreases slightly with increasing temperature.

Reverse leakage current (IR) is specified under maximum reverse voltage conditions and increases with temperature, which is characteristic of Schottky devices due to their metal-semiconductor junction structure. This parameter is important in high-temperature operation and must be considered in low-power standby systems.

The device exhibits essentially zero reverse recovery charge (Qrr), which eliminates switching losses associated with charge storage. This makes it particularly suitable for high-frequency switching applications where diode recovery losses dominate efficiency in conventional PN rectifiers.

## Thermal and Package Characteristics

The VS-10BQ040TRPBF is typically supplied in a DO-214AA (SMB) surface-mount package. This package provides a compact footprint with good thermal performance and mechanical robustness suitable for automated PCB assembly. The package is optimized for moderate power dissipation and allows efficient heat transfer to the PCB through its copper pads.

Thermal resistance junction-to-ambient (RθJA) and junction-to-case (RθJC) are key parameters defining the allowable power dissipation. Proper PCB copper area design is required to achieve rated current performance without exceeding maximum junction temperature limits.

The device is rated for operation over industrial temperature ranges, with junction temperature limits typically extending to 150°C. Thermal performance directly impacts both forward voltage drop and leakage current, making thermal management critical in high-current applications.

## Switching Performance

The VS-10BQ040TRPBF is inherently a fast-switching device due to its Schottky barrier construction. Unlike PN diodes, it does not exhibit reverse recovery delay or charge storage effects, resulting in essentially instantaneous switching between conduction states.

This characteristic significantly reduces switching losses in high-frequency circuits and improves efficiency in DC-DC converter topologies operating at hundreds of kilohertz or higher. The absence of reverse recovery current also reduces electromagnetic interference (EMI), improving system-level noise performance.

## Reliability and Surge Capability

The device includes defined surge current capability (IFSM), allowing it to withstand short-duration high-current pulses such as inrush currents during power-up conditions. This parameter is specified for a single half-sine wave surge under controlled conditions.

Reverse voltage robustness is defined by the repetitive peak reverse voltage rating, ensuring stable blocking performance under normal operating conditions. However, Schottky devices generally require careful derating under high-temperature reverse bias conditions due to increased leakage current.

Electrostatic and surge robustness are supported by the inherent ruggedness of the metal-semiconductor junction and optimized die construction.

## Typical Applications

The VS-10BQ040TRPBF is widely used in high-efficiency DC-DC converters as freewheeling or catch diodes in buck converter topologies. It is also used in output rectification stages of low-voltage switching power supplies, where low forward voltage drop directly improves efficiency.

Additional applications include reverse polarity protection circuits, OR-ing diode configurations in redundant power systems, and battery-powered equipment requiring low loss power paths. Its fast switching behavior and low conduction loss make it suitable for high-frequency switching regulators used in computing, telecommunications, and industrial electronics.

## Conclusion

The Vishay VS-10BQ040TRPBF is a 40 V, 10 A-class Schottky barrier rectifier optimized for high-efficiency low-voltage power conversion applications. Its key technical advantages include low forward voltage drop, negligible reverse recovery charge, fast intrinsic switching behavior, and robust thermal performance in a compact DO-214AA package. These characteristics make it a highly effective solution for DC-DC conversion, freewheeling diode applications, and low-loss power rectification in high-frequency switching power systems.
VS-10BQ040TRPBF Compare Parts
  • VS-10BQ040TRPBF vs VS-SD2500C16K
  • VS-10BQ040TRPBF vs VS-SD2500C12K
  • VS-10BQ040TRPBF vs VS-SD200R24MC
  • VS-10BQ040TRPBF vs VS-SD2000C10L
  • VS-10BQ040TRPBF vs VS-SD2000C08L
  • VS-10BQ040TRPBF vs VS-SD2000C04L
  • VS-10BQ040TRPBF vs VS-SD1700C45K
  • VS-10BQ040TRPBF vs VS-SD1700C36K
  • VS-10BQ040TRPBF vs VS-SD1700C30K
  • VS-10BQ040TRPBF vs VS-SD1700C24K
  • VS-10BQ040TRPBF vs VS-SD1553C30S30K
  • VS-10BQ040TRPBF vs VS-SD1553C25S30K
  • VS-10BQ040TRPBF vs VS-SD1553C25S20K
  • VS-10BQ040TRPBF vs VS-SD1553C18S30K
  • VS-10BQ040TRPBF vs VS-SD1553C18S20K
  • VS-10BQ040TRPBF vs VS-SD1500C30L
  • VS-10BQ040TRPBF vs VS-SD1500C25L
  • VS-10BQ040TRPBF vs VS-SD1500C20L
  • VS-10BQ040TRPBF vs VS-SD1500C16L
  • VS-10BQ040TRPBF vs VS-SD1500C12L
  • VS-10BQ040TRPBF vs VS-SD1500C08L
  • VS-10BQ040TRPBF vs VS-SD1500C04L
  • VS-10BQ040TRPBF vs VS-SD1100C32L
  • VS-10BQ040TRPBF vs VS-SD1100C32C
  • VS-10BQ040TRPBF vs VS-SD1100C25L
  • VS-10BQ040TRPBF vs VS-SD1100C25C
  • VS-10BQ040TRPBF vs VS-SD1100C20L
  • VS-10BQ040TRPBF vs VS-SD1100C20C
  • VS-10BQ040TRPBF vs VS-SD1100C16L
  • VS-10BQ040TRPBF vs VS-SD1100C16C
  • VS-10BQ040TRPBF vs VS-SD1100C12L
  • VS-10BQ040TRPBF vs VS-SD1100C12C
  • VS-10BQ040TRPBF vs VS-SD1100C08L
  • VS-10BQ040TRPBF vs VS-SD1100C08C
  • VS-10BQ040TRPBF vs VS-SD1100C04L
  • VS-10BQ040TRPBF vs VS-MBRD330TRL-M3
  • VS-10BQ040TRPBF vs VS-MBRD330TR-M3
  • VS-10BQ040TRPBF vs VS-MBRD330PBF
  • VS-10BQ040TRPBF vs VS-MBRD330-M3
  • VS-10BQ040TRPBF vs VS-MBRD320TRRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller