KBP01M-E4/45
KBP01M-E4/45
Obsolete
Description:  BRIDGE RECT 1P 100V 1.5A KBPM
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 13600
KBP01M-E4/45 Specification
Specification
Part No
KBP01M-E4/45
Category
Diodes - Bridge Rectifiers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
1.5 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBPM
Supplier Device Package
KBPM
KBP01M-E4/45 PDF Datasheet
KBP01M-E4/45 Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-E4/45
KBP02M-E4/45
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBP01M-E4/45 Compare Parts
  • KBP01M-E4/45 vs KBPC3516WP
  • KBP01M-E4/45 vs KBPC3516FP
  • KBP01M-E4/45 vs KBPC3514WP
  • KBP01M-E4/45 vs KBPC3514FP
  • KBP01M-E4/45 vs KBPC3512WP
  • KBP01M-E4/45 vs KBPC3512FP
  • KBP01M-E4/45 vs KBPC3512
  • KBP01M-E4/45 vs KBPC3510WP
  • KBP01M-E4/45 vs KBPC3510W-G
  • KBP01M-E4/45 vs KBPC3510W
  • KBP01M-E4/45 vs KBPC3510W
  • KBP01M-E4/45 vs KBPC3510W
  • KBP01M-E4/45 vs KBPC3510I
  • KBP01M-E4/45 vs KBPC3510FP
  • KBP01M-E4/45 vs KBPC3510-G
  • KBP01M-E4/45 vs KBPC3510
  • KBP01M-E4/45 vs KBPC3508WP
  • KBP01M-E4/45 vs KBPC3508W-G
  • KBP01M-E4/45 vs KBPC3508W
  • KBP01M-E4/45 vs KBPC3508I
  • KBP01M-E4/45 vs KBPC3508FP
  • KBP01M-E4/45 vs KBPC3508-G
  • KBP01M-E4/45 vs KBPC3508
  • KBP01M-E4/45 vs KBPC3506WP
  • KBP01M-E4/45 vs KBPC3506W-G
  • KBP01M-E4/45 vs KBPC3506W
  • KBP01M-E4/45 vs KBPC3506W
  • KBP01M-E4/45 vs KBPC3506I
  • KBP01M-E4/45 vs KBPC3506FP
  • KBP01M-E4/45 vs KBPC3506-G
  • KBP01M-E4/45 vs KBPC3506
  • KBP01M-E4/45 vs KBPC3506
  • KBP01M-E4/45 vs KBPC3504WP
  • KBP01M-E4/45 vs KBPC3504W-G
  • KBP01M-E4/45 vs KBPC3504W
  • KBP01M-E4/45 vs KBPF407G B0G
  • KBP01M-E4/45 vs KBPF406G B0G
  • KBP01M-E4/45 vs KBPF405G B0G
  • KBP01M-E4/45 vs KBPF404G B0G
  • KBP01M-E4/45 vs KBPF307G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…