KBP01M
KBP01M
Obsolete
Description:  BRIDGE RECTIFIER DIODE
Manufacturer:  Fairchild Semiconductor
Datasheet:   KBP01M Datasheet
History Price: Obsolete
In Stock: 20300
KBP01M Specification
Specification
Part No
KBP01M
Category
Diodes - Bridge Rectifiers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
1.5 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBPM
Supplier Device Package
KBPM
KBP01M PDF Datasheet
KBP01M Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-E4/45
KBP02M-E4/45
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-E4/51
KBP02M-E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBP01M Description
Fairchild Semiconductor KBP01M Overview
The Fairchild Semiconductor KBP01M is a single-phase bridge rectifier designed for use in power electronics applications where rectification of AC (alternating current) signals to DC (direct current) is needed. The KBP01M offers high current handling capability and low forward voltage drop, making it suitable for use in power supplies, motor control, and other power conversion applications. The device is housed in a compact, rugged package and is designed for reliable operation under varying environmental conditions. Its key features, such as low leakage current and high surge current capability, make it ideal for industrial and consumer electronic applications.

The KBP01M is part of Fairchild Semiconductor's bridge rectifier family, offering an efficient and reliable solution for AC-to-DC conversion. It is capable of handling moderate-to-high current loads, with a maximum current rating of 1A, making it versatile for a wide range of applications.

Key Features of the KBP01M

* High Current Rating: The KBP01M can handle up to 1A of continuous current, making it suitable for a wide range of power conversion applications.
* Low Forward Voltage Drop (Vf): The device features a low forward voltage drop, reducing power loss during rectification and improving efficiency in applications such as power supplies and motor control systems.
* Surge Current Capability: The KBP01M can withstand high surge currents, ensuring reliability in systems that may experience sudden spikes in current due to switching events or load changes.
* Compact and Durable Package: The device is available in a 4-pin KBP package, which ensures ease of integration into a variety of systems while providing mechanical strength and thermal dissipation.
* Reverse Voltage Protection: The KBP01M provides protection against reverse voltage, ensuring that the rectifier performs reliably and prevents damage from incorrect polarity connections.
* Low Leakage Current: The rectifier has minimal leakage current, which is important for applications where minimal standby power consumption is required.
* Temperature Range: It is capable of operating over a wide temperature range, making it suitable for both industrial and consumer applications exposed to varying environmental conditions.

Performance and Specifications

* Maximum Average Forward Current (If(av)):

* 1A
* The KBP01M is rated to handle a maximum average forward current of 1A, making it suitable for a variety of medium-power applications where continuous current flow is required.
* Peak Forward Current (Ifm):

* 30A
* The device can handle peak forward currents up to 30A, providing it with the capability to withstand transient surges that may occur in power systems.
* Reverse Voltage (Vr):

* Maximum: 50V
* The maximum reverse voltage rating of 50V allows the KBP01M to be used in applications where the input AC voltage does not exceed this value.
* Forward Voltage Drop (Vf):

* Typical: 1.1V
* Maximum: 1.3V
* The low forward voltage drop ensures efficient operation with minimal power loss during rectification, contributing to the overall efficiency of the system.
* Peak Inverse Voltage (PIV):

* 50V
* The peak inverse voltage is the maximum reverse voltage that the rectifier can handle when the AC supply is off, preventing breakdown during reverse conduction.
* Surge Current Rating (Ifsm):

* 30A (8.3ms)
* The KBP01M can withstand short-duration surge currents of up to 30A for 8.3ms, making it robust against high-current spikes typically seen during start-up or load changes.
* Leakage Current (Ir):

* Maximum: 5µA
* The low leakage current ensures minimal current loss in the off state, making the rectifier ideal for energy-efficient systems.
* Operating Temperature Range:

* Minimum: -40°C
* Maximum: +125°C
* The device is capable of operating over a wide temperature range, from -40°C to +125°C, which allows it to be used in applications subject to extreme environmental conditions.
* Storage Temperature Range:

* Minimum: -40°C
* Maximum: +150°C
* The storage temperature range ensures that the rectifier maintains its reliability and performance even during transportation and storage in harsh conditions.
* Package Type:

* 4-pin KBP package
* The KBP package is designed to provide reliable mounting options for through-hole or surface mount applications, ensuring secure and stable connections within the system.

Applications of the KBP01M
The Fairchild Semiconductor KBP01M bridge rectifier is widely used in a variety of power electronics applications. Some key applications include:

* Power Supplies: The device is commonly used in power supplies for converting AC to DC, ensuring the supply of stable and reliable power to sensitive electronic components.
* Motor Control Systems: The KBP01M can be used in DC motor control systems, where it rectifies AC signals to provide the necessary DC voltage for motor operation.
* Consumer Electronics: It is used in consumer electronics, including devices such as audio equipment, video systems, and power adapters, where it provides efficient power conversion.
* Industrial Equipment: The KBP01M is ideal for use in industrial applications, including inverters, battery chargers, and various automation systems, where reliable rectification is required.
* Battery Charging: The rectifier is often used in battery charging circuits, where it converts AC input power into the DC voltage required to charge batteries in consumer and industrial devices.
* Uninterruptible Power Supplies (UPS): The KBP01M is also employed in UPS systems, which require reliable AC-to-DC conversion to ensure continuous power supply during power outages.
* HVAC Systems: In heating, ventilation, and air conditioning systems, the KBP01M is used for controlling motors and providing necessary rectification in power control circuits.

Reliability and Thermal Performance

* Thermal Resistance (θJA):

* Typical: 65°C/W
* The thermal resistance value indicates that the device is designed to efficiently dissipate heat generated during operation, helping maintain system reliability and stability during extended use.
* Thermal Shutdown Protection:

* The KBP01M is designed with thermal shutdown protection to ensure the device operates within safe temperature limits, preventing overheating during high-power operations.
* Moisture Sensitivity:

* The device is designed to be resistant to moisture-related failures, ensuring that it performs reliably in environments with high humidity or where condensation may occur.
* Electrostatic Discharge (ESD) Protection:

* The rectifier is equipped with built-in ESD protection, preventing damage from electrostatic discharge during handling and installation, ensuring long-term reliability.

Development Tools and Support

* Application Notes: Fairchild Semiconductor provides application notes detailing the best practices for using the KBP01M in different power systems, including guidance on integration with other power components and optimizing the rectification process.
* Evaluation Kits: Fairchild offers evaluation kits for engineers to quickly test and prototype designs using the KBP01M rectifier. These kits simplify the integration process by providing a hands-on testing environment.
* Reference Designs: Engineers can access reference designs from Fairchild, offering detailed circuit layouts, component recommendations, and configurations for using the KBP01M in various applications, such as power supplies, motor control, and battery chargers.

Conclusion
The Fairchild Semiconductor KBP01M is a versatile and reliable bridge rectifier, well-suited for a wide range of applications requiring efficient AC-to-DC conversion. Its high surge current handling, low forward voltage drop, and compact 4-pin package make it a reliable choice for power supplies, motor control, consumer electronics, and industrial systems. With excellent thermal performance, minimal leakage current, and robust surge handling capabilities, the KBP01M is ideal for use in systems that demand reliability, efficiency, and long-term performance. Whether in power electronics or industrial applications, the KBP01M provides an effective solution for high-performance rectification.
KBP01M Compare Parts
  • KBP01M vs KBPC3516WP
  • KBP01M vs KBPC3516FP
  • KBP01M vs KBPC3514WP
  • KBP01M vs KBPC3514FP
  • KBP01M vs KBPC3512WP
  • KBP01M vs KBPC3512FP
  • KBP01M vs KBPC3512
  • KBP01M vs KBPC3510WP
  • KBP01M vs KBPC3510W-G
  • KBP01M vs KBPC3510W
  • KBP01M vs KBPC3510W
  • KBP01M vs KBPC3510W
  • KBP01M vs KBPC3510I
  • KBP01M vs KBPC3510FP
  • KBP01M vs KBPC3510-G
  • KBP01M vs KBPC3510
  • KBP01M vs KBPC3508WP
  • KBP01M vs KBPC3508W-G
  • KBP01M vs KBPC3508W
  • KBP01M vs KBPC3508I
  • KBP01M vs KBPC3508FP
  • KBP01M vs KBPC3508-G
  • KBP01M vs KBPC3508
  • KBP01M vs KBPC3506WP
  • KBP01M vs KBPC3506W-G
  • KBP01M vs KBPC3506W
  • KBP01M vs KBPC3506W
  • KBP01M vs KBPC3506I
  • KBP01M vs KBPC3506FP
  • KBP01M vs KBPC3506-G
  • KBP01M vs KBPC3506
  • KBP01M vs KBPC3506
  • KBP01M vs KBPC3504WP
  • KBP01M vs KBPC3504W-G
  • KBP01M vs KBPC3504W
  • KBP01M vs KBPF407G B0G
  • KBP01M vs KBPF406G B0G
  • KBP01M vs KBPF405G B0G
  • KBP01M vs KBPF404G B0G
  • KBP01M vs KBPF307G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…