KBP01M-E4/45
KBP01M-E4/45
Obsolete
Description:  BRIDGE RECT 1P 100V 1.5A KBPM
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 13600
KBP01M-E4/45 vs KBPC3512
Manufacturer
Series
-
KBPC35
Packaging
Tube
Bulk
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1.2 kV
Current - Average Rectified (Io)
1.5 A
35 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 1200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-SIP, KBPM
4-Square, KBPC
Supplier Device Package
KBPM
KBPC