ES3J
ES3J
Active
Description:  DIODE GEN PURP 600V 3A SMC
Manufacturer:  onsemi
Datasheet:   ES3J Datasheet
History Price: $0.62000
In Stock: 43200
ES3J Specification
Specification
Part No
ES3J
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC (DO-214AB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
ES3J PDF Datasheet
ES3J Related Parts
ES3A
ES3A
onsemi
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Yangjie Technology
DIODE GEN PURP 50V 3A DO214AB
ES3A
ES3A
Diotec Semiconductor
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
SMC Diode Solutions
DIODE GEN PURP 50V 3A SMC
ES3A
ES3A
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3J Description
The onsemi ES3J is a popular Schottky barrier rectifier designed for various applications, including power supplies, converters, and other electronic circuits where fast switching and low forward voltage drop are essential. Below is a detailed introduction to the ES3J, including its specifications and parameters.

## Overview

The ES3J is a high-performance Schottky diode that features a low forward voltage drop and fast switching capabilities. It is particularly well-suited for applications requiring efficient rectification and minimal power loss. The device is housed in a DO-214AC (SMB) package, making it suitable for surface mount technology (SMT) applications.

## Key Features

1. Low Forward Voltage Drop: The ES3J exhibits a low forward voltage drop, typically around 0.45V at a forward current of 3A, which helps in reducing power losses during operation.

2. High Surge Current Capability: The diode can handle high surge currents, making it robust for applications where transient conditions may occur.

3. Fast Recovery Time: The Schottky design allows for rapid switching, which is beneficial in high-frequency applications.

4. Temperature Range: The device operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.

5. Surface Mount Package: The DO-214AC package allows for easy integration into modern electronic designs, facilitating automated assembly processes.

## Specifications

Here are the detailed specifications for the onsemi ES3J:

- Maximum Repetitive Reverse Voltage (VRRM): 40V
- Maximum DC Blocking Voltage (VBR): 40V
- Average Forward Current (IF): 3A
- Peak Forward Surge Current (IFSM): 50A (for 8.3 ms)
- Forward Voltage Drop (VF): 0.45V (at IF = 3A)
- Reverse Current (IR): 1.0 mA (at VR = 40V and Tj = 25°C)
- Junction Temperature (TJ): -55°C to +150°C
- Storage Temperature (TSTG): -55°C to +150°C
- Thermal Resistance, Junction to Ambient (RθJA): 50°C/W
- Capacitance (Cj): 100 pF (at VR = 0V, f = 1 MHz)

## Applications

The ES3J is widely used in various applications, including:

- Power Supply Circuits: Used for rectification in AC-DC converters and switch-mode power supplies (SMPS).
- Battery Chargers: Ideal for use in battery charging circuits due to its low forward voltage drop.
- DC-DC Converters: Employed in buck and boost converters for efficient power conversion.
- Solar Inverters: Utilized in photovoltaic systems for rectifying the output from solar panels.

## Conclusion

The onsemi ES3J Schottky barrier rectifier is an excellent choice for applications requiring efficient rectification and fast switching. Its low forward voltage drop, high surge current capability, and wide operating temperature range make it a reliable component in various electronic designs. Whether used in power supplies, battery chargers, or DC-DC converters, the ES3J provides performance and efficiency that meet the demands of modern electronic applications.
ES3J Compare Parts
  • ES3J vs ES3KB
  • ES3J vs ES3JSMB
  • ES3J vs ES3JSMB
  • ES3J vs ES3JHR7G
  • ES3J vs ES3JHM6G
  • ES3J vs ES3JBHR5G
  • ES3J vs ES3JBH
  • ES3J vs ES3JB-13-F
  • ES3J vs ES3JB R5G
  • ES3J vs ES3JB
  • ES3J vs ES3JB
  • ES3J vs ES3JB
  • ES3J vs ES3J V7G
  • ES3J vs ES3J R7G
  • ES3J vs ES3J M6G
  • ES3J vs ES3HR7G
  • ES3J vs ES3HM6G
  • ES3J vs ES3HBHR5G
  • ES3J vs ES3HBHM4G
  • ES3J vs ES3HBH
  • ES3J vs ES3HB R5G
  • ES3J vs ES3HB M4G
  • ES3J vs ES3HB
  • ES3J vs ES3GHR7G
  • ES3J vs ES3GHM6G
  • ES3J vs ES3GHE3_A/I
  • ES3J vs ES3GHE3_A/H
  • ES3J vs ES3GHE3/9AT
  • ES3J vs ES3GHE3/57T
  • ES3J vs ES3GBHR5G
  • ES3J vs ES3GBH
  • ES3J vs ES3GB R5G
  • ES3J vs ES3GB
  • ES3J vs ES3GB
  • ES3J vs ES3GB
  • ES3J vs ES3G-M3/9AT
  • ES3J vs ES3G-M3/57T
  • ES3J vs ES3G-E3/9AT
  • ES3J vs ES3G-E3/57T
  • ES3J vs ES3G V7G
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.