☰
2SD2012
2SD2012
Obsolete
Description:  TRANS NPN 60V 3A TO220F
Manufacturer:  STMicroelectronics
Datasheet:   2SD2012 Datasheet
History Price: Obsolete
In Stock: 32700
2SD2012 Specification
Specification
Part No
2SD2012
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
3 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
Current - Collector Cutoff (Max)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 500mA, 5V
Power - Max
25 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220F
2SD2012 PDF Datasheet
2SD2012 Related Parts
2SD05920RA
2SD05920RA
Panasonic
TRANS NPN 25V 1A TO92-B1
2SD0592ARA
2SD0592ARA
Panasonic
TRANS NPN 50V 1A TO92-B1
2SD0601A0L
2SD0601A0L
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601AQL
2SD0601AQL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ARL
2SD0601ARL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ASL
2SD0601ASL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0602A0L
2SD0602A0L
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602AQL
2SD0602AQL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ARL
2SD0602ARL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ASL
2SD0602ASL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0814ARL
2SD0814ARL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD0814ASL
2SD0814ASL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD2012 Compare Parts
  • 2SD2012 vs 2SD985-AZ
  • 2SD2012 vs 2SD974-E
  • 2SD2012 vs 2SD896D
  • 2SD2012 vs 2SD882-Y-BP
  • 2SD2012 vs 2SD882-R-BP
  • 2SD2012 vs 2SD882-O-BP
  • 2SD2012 vs 2SD882-GR-BP
  • 2SD2012 vs 2SD882-AZ
  • 2SD2012 vs 2SD882
  • 2SD2012 vs 2SD880-Y-BP
  • 2SD2012 vs 2SD880-Q-BP
  • 2SD2012 vs 2SD880-GR-BP
  • 2SD2012 vs 2SD879
  • 2SD2012 vs 2SD863F-AE
  • 2SD2012 vs 2SD863E-AE
  • 2SD2012 vs 2SD826G
  • 2SD2012 vs 2SD794A-AZ
  • 2SD2012 vs 2SD794-AZ
  • 2SD2012 vs 2SD789ETZ
  • 2SD2012 vs 2SD789E-E
  • 2SD2012 vs 2SD789D-E
  • 2SD2012 vs 2SD768K-E
  • 2SD2012 vs 2SD768K
  • 2SD2012 vs 2SD669A-C-BP
  • 2SD2012 vs 2SD669A-B-BP
  • 2SD2012 vs 2SD669-D-BP
  • 2SD2012 vs 2SD669-C-BP
  • 2SD2012 vs 2SD669-B-BP
  • 2SD2012 vs 2SD667L-C-AP
  • 2SD2012 vs 2SD667L-B-AP
  • 2SD2012 vs 2SD667A-D-BP
  • 2SD2012 vs 2SD667A-D-AP
  • 2SD2012 vs 2SD667A-C-AP
  • 2SD2012 vs 2SD667A-B-AP
  • 2SD2012 vs 2SD667-D-BP
  • 2SD2012 vs 2SD667-D-AP
  • 2SD2012 vs 2SD667-C-AP
  • 2SD2012 vs 2SD667-B-AP
  • 2SD2012 vs 2SD655ETZ-E
  • 2SD2012 vs 2SD613E
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.