2SD0601ARL
2SD0601ARL
Obsolete
Description:  TRANS NPN 50V 0.1A MINI3
Manufacturer:  Panasonic
Datasheet:   2SD0601ARL Datasheet
History Price: Obsolete
In Stock: 12600
2SD0601ARL Specification
Specification
Part No
2SD0601ARL
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 10mA, 100mA
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
210 @ 2mA, 10V
Power - Max
200 mW
Frequency - Transition
150MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
Mini3-G1
2SD0601ARL PDF Datasheet
2SD0601ARL Related Parts
2SD05920RA
2SD05920RA
Panasonic
TRANS NPN 25V 1A TO92-B1
2SD0592ARA
2SD0592ARA
Panasonic
TRANS NPN 50V 1A TO92-B1
2SD0601A0L
2SD0601A0L
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601AQL
2SD0601AQL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ASL
2SD0601ASL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0602A0L
2SD0602A0L
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602AQL
2SD0602AQL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ARL
2SD0602ARL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ASL
2SD0602ASL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0814ARL
2SD0814ARL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD0814ASL
2SD0814ASL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD08740RL
2SD08740RL
Panasonic
TRANS NPN 25V 1A MINIP3-F1
2SD0601ARL Compare Parts
  • 2SD0601ARL vs 2SD985-AZ
  • 2SD0601ARL vs 2SD974-E
  • 2SD0601ARL vs 2SD896D
  • 2SD0601ARL vs 2SD882-Y-BP
  • 2SD0601ARL vs 2SD882-R-BP
  • 2SD0601ARL vs 2SD882-O-BP
  • 2SD0601ARL vs 2SD882-GR-BP
  • 2SD0601ARL vs 2SD882-AZ
  • 2SD0601ARL vs 2SD882
  • 2SD0601ARL vs 2SD880-Y-BP
  • 2SD0601ARL vs 2SD880-Q-BP
  • 2SD0601ARL vs 2SD880-GR-BP
  • 2SD0601ARL vs 2SD879
  • 2SD0601ARL vs 2SD863F-AE
  • 2SD0601ARL vs 2SD863E-AE
  • 2SD0601ARL vs 2SD826G
  • 2SD0601ARL vs 2SD794A-AZ
  • 2SD0601ARL vs 2SD794-AZ
  • 2SD0601ARL vs 2SD789ETZ
  • 2SD0601ARL vs 2SD789E-E
  • 2SD0601ARL vs 2SD789D-E
  • 2SD0601ARL vs 2SD768K-E
  • 2SD0601ARL vs 2SD768K
  • 2SD0601ARL vs 2SD669A-C-BP
  • 2SD0601ARL vs 2SD669A-B-BP
  • 2SD0601ARL vs 2SD669-D-BP
  • 2SD0601ARL vs 2SD669-C-BP
  • 2SD0601ARL vs 2SD669-B-BP
  • 2SD0601ARL vs 2SD667L-C-AP
  • 2SD0601ARL vs 2SD667L-B-AP
  • 2SD0601ARL vs 2SD667A-D-BP
  • 2SD0601ARL vs 2SD667A-D-AP
  • 2SD0601ARL vs 2SD667A-C-AP
  • 2SD0601ARL vs 2SD667A-B-AP
  • 2SD0601ARL vs 2SD667-D-BP
  • 2SD0601ARL vs 2SD667-D-AP
  • 2SD0601ARL vs 2SD667-C-AP
  • 2SD0601ARL vs 2SD667-B-AP
  • 2SD0601ARL vs 2SD655ETZ-E
  • 2SD0601ARL vs 2SD613E
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.