☰
2SD2012
2SD2012
Obsolete
Description:  TRANS NPN 60V 3A TO220F
Manufacturer:  STMicroelectronics
Datasheet:   2SD2012 Datasheet
History Price: Obsolete
In Stock: 1050
2SD2012 vs 2SD789E-E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
3 A
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
-
Current - Collector Cutoff (Max)
100μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 500mA, 5V
-
Power - Max
25 W
-
Frequency - Transition
3MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3 Full Pack
-
Supplier Device Package
TO-220F
-