SD453R16S20PC
SD453R16S20PC
Obsolete
Description:  DIODE GEN PURP 1.6KV 400A B-8
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 11800
SD453R16S20PC Specification
Specification
Part No
SD453R16S20PC
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
400A
Voltage - Forward (Vf) (Max) @ If
2.2 V @ 1500 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2 μs
Current - Reverse Leakage @ Vr
50 mA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Chassis, Stud Mount
Package / Case
B-8
Supplier Device Package
B-8
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
SD453R16S20PC PDF Datasheet
SD453R16S20PC Related Parts
SD41
SD41
Solid State
DIODE SCHOTTKY 35V 30A DO4
SD4000C40R
SD4000C40R
Vishay
DIODE GEN PURP 4KV 4450A B-44
SD41
SD41
Microchip Technology
DIODE SCHOTTKY 30A 35V DO4
SD4145
SD4145
Microchip Technology
RECTIFIER
SD41E3
SD41E3
Microchip Technology
DIODE SCHOTTKY 35V 30A DO203AA
SD453N16S20PC
SD453N16S20PC
Vishay
DIODE GEN PURP 1.6KV 400A B-8
SD453N16S30PC
SD453N16S30PC
Vishay
DIODE GEN PURP 1.6KV 450A B-8
SD453R20S30PC
SD453R20S30PC
Vishay
DIODE GEN PURP 2KV 450A B-8
SD453R16S20PC Compare Parts
  • SD453R16S20PC vs SD453R20S30PC
  • SD453R16S20PC vs SD453N16S30PC
  • SD453R16S20PC vs SD453N16S20PC
  • SD453R16S20PC vs SD41E3
  • SD453R16S20PC vs SD4145
  • SD453R16S20PC vs SD41
  • SD453R16S20PC vs SD4000C40R
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.