Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
1600 V
35 V
Current - Average Rectified (Io)
400A
30A
Voltage - Forward (Vf) (Max) @ If
2.2 V @ 1500 A
680 mV @ 30 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
2 μs
-
Current - Reverse Leakage @ Vr
50 mA @ 1600 V
1.5 mA @ 35 V
Mounting Type
Chassis, Stud Mount
Stud Mount
Package / Case
B-8
DO-203AA, DO-4, Stud
Supplier Device Package
B-8
DO-4
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃