SD41
SD41
Active
Description:  DIODE SCHOTTKY 35V 30A DO4
Manufacturer:  Solid State
Datasheet:   SD41 Datasheet
History Price: $6.66700
In Stock: 6300
SD41 Specification
Specification
Part No
SD41
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
Current - Average Rectified (Io)
30A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
SD41 PDF Datasheet
SD41 Related Parts
SD4000C40R
SD4000C40R
Vishay
DIODE GEN PURP 4KV 4450A B-44
SD4145
SD4145
Microchip Technology
RECTIFIER
SD41E3
SD41E3
Microchip Technology
DIODE SCHOTTKY 35V 30A DO203AA
SD453N16S20PC
SD453N16S20PC
Vishay
DIODE GEN PURP 1.6KV 400A B-8
SD453N16S30PC
SD453N16S30PC
Vishay
DIODE GEN PURP 1.6KV 450A B-8
SD453R16S20PC
SD453R16S20PC
Vishay
DIODE GEN PURP 1.6KV 400A B-8
SD453R20S30PC
SD453R20S30PC
Vishay
DIODE GEN PURP 2KV 450A B-8
SD41 Compare Parts
  • SD41 vs SD453R16S20PC
  • SD41 vs SD453N16S30PC
  • SD41 vs SD453N16S20PC
  • SD41 vs SD41E3
  • SD41 vs SD4145
  • SD41 vs SD4000C40R
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.