KBPC3508
KBPC3508
Active
Description:  35 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC3508 Datasheet
History Price: $1.49300
In Stock: 44100
KBPC3508 Specification
Specification
Part No
KBPC3508
Category
Diodes - Bridge Rectifiers
Manufacturer
Solid State
Series
KBPC35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
4-Square, KBPC
Supplier Device Package
KBPC
KBPC3508 PDF Datasheet
KBPC3508 Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBPC3508 Compare Parts
  • KBPC3508 vs KBPC3516WP
  • KBPC3508 vs KBPC3516FP
  • KBPC3508 vs KBPC3514WP
  • KBPC3508 vs KBPC3514FP
  • KBPC3508 vs KBPC3512WP
  • KBPC3508 vs KBPC3512FP
  • KBPC3508 vs KBPC3512
  • KBPC3508 vs KBPC3510WP
  • KBPC3508 vs KBPC3510W-G
  • KBPC3508 vs KBPC3510W
  • KBPC3508 vs KBPC3510W
  • KBPC3508 vs KBPC3510W
  • KBPC3508 vs KBPC3510I
  • KBPC3508 vs KBPC3510FP
  • KBPC3508 vs KBPC3510-G
  • KBPC3508 vs KBPC3510
  • KBPC3508 vs KBPC3508WP
  • KBPC3508 vs KBPC3508W-G
  • KBPC3508 vs KBPC3508W
  • KBPC3508 vs KBPC3508I
  • KBPC3508 vs KBPC3508FP
  • KBPC3508 vs KBPC3508-G
  • KBPC3508 vs KBPC3506WP
  • KBPC3508 vs KBPC3506W-G
  • KBPC3508 vs KBPC3506W
  • KBPC3508 vs KBPC3506W
  • KBPC3508 vs KBPC3506I
  • KBPC3508 vs KBPC3506FP
  • KBPC3508 vs KBPC3506-G
  • KBPC3508 vs KBPC3506
  • KBPC3508 vs KBPC3506
  • KBPC3508 vs KBPC3504WP
  • KBPC3508 vs KBPC3504W-G
  • KBPC3508 vs KBPC3504W
  • KBPC3508 vs KBPF407G B0G
  • KBPC3508 vs KBPF406G B0G
  • KBPC3508 vs KBPF405G B0G
  • KBPC3508 vs KBPF404G B0G
  • KBPC3508 vs KBPF307G B0G
  • KBPC3508 vs KBPF306G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!