☰
KBPC3502
KBPC3502
Active
Description:  35 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC3502 Datasheet
History Price: $1.49300
In Stock: 22800
KBPC3502 Specification
Specification
Part No
KBPC3502
Category
Diodes - Bridge Rectifiers
Manufacturer
Solid State
Series
KBPC35
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
4-Square, KBPC
Supplier Device Package
KBPC
KBPC3502 PDF Datasheet
KBPC3502 Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBPC3502 Compare Parts
  • KBPC3502 vs KBPC3516WP
  • KBPC3502 vs KBPC3516FP
  • KBPC3502 vs KBPC3514WP
  • KBPC3502 vs KBPC3514FP
  • KBPC3502 vs KBPC3512WP
  • KBPC3502 vs KBPC3512FP
  • KBPC3502 vs KBPC3512
  • KBPC3502 vs KBPC3510WP
  • KBPC3502 vs KBPC3510W-G
  • KBPC3502 vs KBPC3510W
  • KBPC3502 vs KBPC3510W
  • KBPC3502 vs KBPC3510W
  • KBPC3502 vs KBPC3510I
  • KBPC3502 vs KBPC3510FP
  • KBPC3502 vs KBPC3510-G
  • KBPC3502 vs KBPC3510
  • KBPC3502 vs KBPC3508WP
  • KBPC3502 vs KBPC3508W-G
  • KBPC3502 vs KBPC3508W
  • KBPC3502 vs KBPC3508I
  • KBPC3502 vs KBPC3508FP
  • KBPC3502 vs KBPC3508-G
  • KBPC3502 vs KBPC3508
  • KBPC3502 vs KBPC3506WP
  • KBPC3502 vs KBPC3506W-G
  • KBPC3502 vs KBPC3506W
  • KBPC3502 vs KBPC3506W
  • KBPC3502 vs KBPC3506I
  • KBPC3502 vs KBPC3506FP
  • KBPC3502 vs KBPC3506-G
  • KBPC3502 vs KBPC3506
  • KBPC3502 vs KBPC3506
  • KBPC3502 vs KBPC3504WP
  • KBPC3502 vs KBPC3504W-G
  • KBPC3502 vs KBPC3504W
  • KBPC3502 vs KBPF407G B0G
  • KBPC3502 vs KBPF406G B0G
  • KBPC3502 vs KBPF405G B0G
  • KBPC3502 vs KBPF404G B0G
  • KBPC3502 vs KBPF307G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.