☰
40HF20
40HF20
Active
Description:  DIODE GEN PURP 200V 40A DO5
Manufacturer:  Solid State
Datasheet:   40HF20 Datasheet
History Price: $2.50000
In Stock: 55
40HF20 Specification
Specification
Part No
40HF20
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
40A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 40 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
40HF20 Related Parts
40HF05
40HF05
Solid State
DIODE GEN PURP 50V 40A DO5
40HF100
40HF100
Solid State
DIODE GEN PURP 1KV 40A DO5
40HF120
40HF120
Solid State
DIODE GEN PURP 1.2KV 40A DO5
40HF140
40HF140
Solid State
DIODE GEN PURP 1.4KV 40A DO5
40HF160
40HF160
Solid State
DIODE GEN PURP 1.6KV 40A DO5
40HF30
40HF30
Solid State
DIODE GEN PURP 40A DO5
40HF40
40HF40
Solid State
DIODE GEN PURP 400V 40A DO5
40HF50
40HF50
Solid State
DIODE GEN PURP 500V 40A DO5
40HF60
40HF60
Solid State
DIODE GEN PURP 600V 40A DO5
40HF80
40HF80
Solid State
DIODE GEN PURP 800V 40A DO5
40HFR05
40HFR05
Solid State
DIODE GEN PURP 50V 40A DO5
40HFR10
40HFR10
Solid State
DIODE GEN PURP 100V 40A DO5
40HF20 Compare Parts
  • 40HF20 vs 40HFR60
  • 40HF20 vs 40HFR50
  • 40HF20 vs 40HFR40
  • 40HF20 vs 40HFR30
  • 40HF20 vs 40HFR20
  • 40HF20 vs 40HFR160
  • 40HF20 vs 40HFR140
  • 40HF20 vs 40HFR120
  • 40HF20 vs 40HFR100
  • 40HF20 vs 40HFR10
  • 40HF20 vs 40HFR05
  • 40HF20 vs 40HF80
  • 40HF20 vs 40HF60
  • 40HF20 vs 40HF50
  • 40HF20 vs 40HF40
  • 40HF20 vs 40HF30
  • 40HF20 vs 40HF160
  • 40HF20 vs 40HF140
  • 40HF20 vs 40HF120
  • 40HF20 vs 40HF100
  • 40HF20 vs 40HF05
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give