☰
40HF120
40HF120
Active
Description:  DIODE GEN PURP 1.2KV 40A DO5
Manufacturer:  Solid State
Datasheet:   40HF120 Datasheet
History Price: $2.50000
In Stock: 22760
40HF120 Specification
Specification
Part No
40HF120
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
40A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 40 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 1200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
40HF120 Related Parts
40HF05
40HF05
Solid State
DIODE GEN PURP 50V 40A DO5
40HF100
40HF100
Solid State
DIODE GEN PURP 1KV 40A DO5
40HF140
40HF140
Solid State
DIODE GEN PURP 1.4KV 40A DO5
40HF160
40HF160
Solid State
DIODE GEN PURP 1.6KV 40A DO5
40HF20
40HF20
Solid State
DIODE GEN PURP 200V 40A DO5
40HF30
40HF30
Solid State
DIODE GEN PURP 40A DO5
40HF40
40HF40
Solid State
DIODE GEN PURP 400V 40A DO5
40HF50
40HF50
Solid State
DIODE GEN PURP 500V 40A DO5
40HF60
40HF60
Solid State
DIODE GEN PURP 600V 40A DO5
40HF80
40HF80
Solid State
DIODE GEN PURP 800V 40A DO5
40HFR05
40HFR05
Solid State
DIODE GEN PURP 50V 40A DO5
40HFR10
40HFR10
Solid State
DIODE GEN PURP 100V 40A DO5
40HF120 Description
The Solid State 40HF120 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads without the mechanical wear and tear associated with traditional electromechanical relays. The 40HF120 is particularly known for its reliability, fast switching capabilities, and ability to handle significant power loads.

## Overview

The Solid State 40HF120 is designed to provide efficient switching for AC loads, making it suitable for applications such as motor control, heating elements, and lighting systems. Its solid-state design ensures that it can operate without the noise and wear associated with mechanical contacts, leading to longer operational life and reduced maintenance.

## Key Specifications

1. Input Control Voltage (V_in):
- The input control voltage for the 40HF120 typically ranges from 3V to 32V DC. This wide range allows for compatibility with various control systems.

2. Output Load Voltage (V_out):
- The output load voltage can handle up to 480V AC, making it suitable for a variety of high-voltage applications.

3. Output Load Current (I_out):
- The maximum output load current is rated at 40A. This high current rating allows the relay to control substantial loads, making it ideal for industrial applications.

4. On-State Voltage Drop (V_drop):
- The on-state voltage drop is typically around 1.5V at maximum load current. This low voltage drop contributes to improved efficiency and reduced heat generation during operation.

5. Isolation Voltage:
- The isolation voltage between the input and output is rated at 2500V AC, ensuring safe operation and protection against electrical interference.

6. Operating Temperature Range:
- The 40HF120 can operate within a temperature range of -30°C to +80°C. This wide operating range makes it suitable for various environmental conditions.

7. Switching Speed:
- The relay features fast switching capabilities, with turn-on and turn-off times typically in the range of microseconds. This rapid response time is beneficial for applications requiring precise control.

8. Mounting Type:
- The Solid State 40HF120 is available in a panel-mount configuration, which allows for easy installation in control panels and enclosures.

## Applications

The Solid State 40HF120 is widely used in various applications, including:

- Motor Control: It can be used to control AC motors in industrial settings, providing reliable and efficient operation.
- Heating Elements: The relay is suitable for controlling electric heating elements in ovens, furnaces, and other heating applications.
- Lighting Control: It can be employed in lighting control systems, allowing for precise control of high-voltage lighting circuits.
- Process Control: The 40HF120 is often used in process control applications where reliable switching of high-power loads is required.

## Advantages

- Long Lifespan: The solid-state design eliminates mechanical wear, resulting in a longer operational life compared to electromechanical relays.
- Noise-Free Operation: The absence of moving parts means that the relay operates silently, making it ideal for noise-sensitive environments.
- Fast Switching: The rapid switching capabilities allow for precise control of loads, which is essential in many industrial applications.
- High Reliability: Solid-state relays are less susceptible to environmental factors such as vibration and shock, enhancing their reliability in demanding conditions.

## Conclusion

The Solid State 40HF120 is a versatile and reliable solid-state relay that offers excellent performance for a wide range of industrial and commercial applications. With its high load capacity, fast switching capabilities, and robust design, it is an ideal choice for engineers and technicians looking to implement efficient and reliable control solutions in their systems. Its ability to handle significant power loads while providing safe and noise-free operation makes it a valuable component in modern electrical and electronic systems.
40HF120 Compare Parts
  • 40HF120 vs 40HFR60
  • 40HF120 vs 40HFR50
  • 40HF120 vs 40HFR40
  • 40HF120 vs 40HFR30
  • 40HF120 vs 40HFR20
  • 40HF120 vs 40HFR160
  • 40HF120 vs 40HFR140
  • 40HF120 vs 40HFR120
  • 40HF120 vs 40HFR100
  • 40HF120 vs 40HFR10
  • 40HF120 vs 40HFR05
  • 40HF120 vs 40HF80
  • 40HF120 vs 40HF60
  • 40HF120 vs 40HF50
  • 40HF120 vs 40HF40
  • 40HF120 vs 40HF30
  • 40HF120 vs 40HF20
  • 40HF120 vs 40HF160
  • 40HF120 vs 40HF140
  • 40HF120 vs 40HF100
  • 40HF120 vs 40HF05
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give