2N4236
2N4236
Active
Description:  TRANS PNP 80V 1A TO39
Manufacturer:  Solid State
Datasheet:   2N4236 Datasheet
History Price: $0.60000
In Stock: 31600
2N4236 Specification
Specification
Part No
2N4236
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 125mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 100mA, 1V
Power - Max
1 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N4236 Related Parts
2N4403TA
2N4403TA
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TAR
2N4403TAR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TF
2N4403TF
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TFR
2N4403TFR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403ZL1
2N4403ZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403_D11Z
2N4403_D11Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D29Z
2N4403_D29Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D81Z
2N4403_D81Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J05Z
2N4403_J05Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J18Z
2N4403_J18Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J60Z
2N4403_J60Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_S00Z
2N4403_S00Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4236 Compare Parts
  • 2N4236 vs 2N4403RLRP
  • 2N4236 vs 2N4403RLRMG
  • 2N4236 vs 2N4403RLRM
  • 2N4236 vs 2N4403RLRAG
  • 2N4236 vs 2N4403RLRA
  • 2N4236 vs 2N4403RLG
  • 2N4236 vs 2N4403RL
  • 2N4236 vs 2N4403NLBU
  • 2N4236 vs 2N4403G
  • 2N4236 vs 2N4403BU
  • 2N4236 vs 2N4403BU
  • 2N4236 vs 2N4403-AP
  • 2N4236 vs 2N4403
  • 2N4236 vs 2N4403
  • 2N4236 vs 2N4402_S00Z
  • 2N4236 vs 2N4402_J14Z
  • 2N4236 vs 2N4402_D81Z
  • 2N4236 vs 2N4402TFR
  • 2N4236 vs 2N4402TFR
  • 2N4236 vs 2N4402TF
  • 2N4236 vs 2N4402TF
  • 2N4236 vs 2N4402TAR
  • 2N4236 vs 2N4402TA
  • 2N4236 vs 2N4402RLRA
  • 2N4236 vs 2N4402BU
  • 2N4236 vs 2N4402-AP
  • 2N4236 vs 2N4402
  • 2N4236 vs 2N4401_S00Z
  • 2N4236 vs 2N4401_J61Z
  • 2N4236 vs 2N4401_J60Z
  • 2N4236 vs 2N4401_J25Z
  • 2N4236 vs 2N4401_J18Z
  • 2N4236 vs 2N4401_J05Z
  • 2N4236 vs 2N4401_D81Z
  • 2N4236 vs 2N4401_D11Z
  • 2N4236 vs 2N4401_D11Z
  • 2N4236 vs 2N4401TFR
  • 2N4236 vs 2N4401TF
  • 2N4236 vs 2N4401TAR
  • 2N4236 vs 2N4401TA
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.