2N4236
2N4236
Active
Description:  TRANS PNP 80V 1A TO39
Manufacturer:  Solid State
Datasheet:   2N4236 Datasheet
History Price: $0.60000
In Stock: 31600
2N4236 vs 2N4403RLG
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
1 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 125mA, 1A
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 100mA, 1V
100 @ 150mA, 2V
Power - Max
1 W
625 mW
Frequency - Transition
3MHz
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package
TO-39
TO-92 (TO-226)