Current - Collector (Ic) (Max)
1 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 125mA, 1A
750mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
1mA
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 100mA, 1V
100 @ 150mA, 2V
Frequency - Transition
3MHz
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-39
TO-92