☰
1N1126RA
1N1126RA
Active
Description:  DIODE GEN PURP REV 400V 12A DO4
Manufacturer:  Solid State
Datasheet:   1N1126RA Datasheet
History Price: $1.95000
In Stock: 31910
1N1126RA Specification
Specification
Part No
1N1126RA
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 30 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N1126RA PDF Datasheet
1N1126RA Related Parts
1N1124
1N1124
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124A
1N1124A
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124R
1N1124R
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1124RA
1N1124RA
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1125
1N1125
Solid State
DIODE GEN PURP 300V 12A DO4
1N1125A
1N1125A
Solid State
DIODE GEN PURP 300V 12A DO4
1N1125R
1N1125R
Solid State
DIODE GEN PURP REV 300V 12A DO4
1N1125RA
1N1125RA
Solid State
DIODE GEN PURP REV 300V 12A DO4
1N1126
1N1126
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126A
1N1126A
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126R
1N1126R
Solid State
DIODE GEN PURP REV 400V 12A DO4
1N1127
1N1127
Solid State
DIODE GEN PURP 500V 12A DO4
1N1126RA Description
The Solid State 1N1126RA is a type of semiconductor device known as a diode, specifically a rectifier diode. It is designed for various applications in electronic circuits, particularly for converting alternating current (AC) to direct current (DC). Below is a detailed introduction to the 1N1126RA, including its specifications and parameters.

## Overview

The 1N1126RA is a silicon rectifier diode that is widely used in power supply circuits, signal processing, and other electronic applications. It is known for its reliability, efficiency, and ability to handle moderate levels of current and voltage. The diode is encapsulated in a standard DO-41 package, which provides good thermal performance and mechanical protection.

## Key Specifications

1. Maximum Reverse Voltage (VR): The 1N1126RA has a maximum reverse voltage rating of 400 volts. This means it can withstand a reverse bias voltage of up to 400V without breaking down.

2. Forward Current (IF): The diode can handle a maximum forward current of 1 ampere. This is the current that can flow through the diode when it is in the forward-biased condition.

3. Forward Voltage Drop (VF): The typical forward voltage drop at a forward current of 1A is approximately 0.7 volts. This is the voltage loss that occurs when the diode is conducting.

4. Peak Reverse Voltage (V_RRM): The peak reverse voltage rating is also 400 volts, which is crucial for applications where the diode may experience high reverse voltages.

5. Surge Current Rating (IFSM): The diode can withstand a surge current of up to 30 amperes for a short duration. This is important for applications where transient currents may occur.

6. Operating Temperature Range: The 1N1126RA operates effectively within a temperature range of -55°C to +150°C. This wide temperature range makes it suitable for various environmental conditions.

7. Junction Capacitance (CJ): The junction capacitance is typically around 10 pF at a reverse voltage of 0V. This parameter is important for high-frequency applications.

8. Recovery Time: The reverse recovery time is a critical parameter for switching applications. The 1N1126RA has a recovery time of approximately 100 nanoseconds, making it suitable for moderate-speed switching applications.

## Applications

The 1N1126RA diode is used in a variety of applications, including:

- Rectification: Converting AC to DC in power supply circuits.
- Clamping Circuits: Protecting sensitive components from voltage spikes.
- Signal Demodulation: Used in radio frequency applications for demodulating signals.
- Voltage Regulation: In conjunction with other components, it can help regulate voltage levels in circuits.

## Conclusion

The Solid State 1N1126RA is a versatile and reliable diode that is suitable for a wide range of electronic applications. Its specifications, including a maximum reverse voltage of 400V and a forward current rating of 1A, make it an excellent choice for both general-purpose and specialized applications. With its robust design and performance characteristics, the 1N1126RA continues to be a popular choice among engineers and designers in the electronics industry.
1N1126RA Compare Parts
  • 1N1126RA vs 1N1676
  • 1N1126RA vs 1N1675R
  • 1N1126RA vs 1N1675
  • 1N1126RA vs 1N1674R
  • 1N1126RA vs 1N1674
  • 1N1126RA vs 1N1673R
  • 1N1126RA vs 1N1673
  • 1N1126RA vs 1N1672R
  • 1N1126RA vs 1N1672
  • 1N1126RA vs 1N1671R
  • 1N1126RA vs 1N1671
  • 1N1126RA vs 1N1670R
  • 1N1126RA vs 1N1670
  • 1N1126RA vs 1N1666R
  • 1N1126RA vs 1N1666
  • 1N1126RA vs 1N1665R
  • 1N1126RA vs 1N1665
  • 1N1126RA vs 1N1664R
  • 1N1126RA vs 1N1664
  • 1N1126RA vs 1N1663R
  • 1N1126RA vs 1N1663
  • 1N1126RA vs 1N1662R
  • 1N1126RA vs 1N1662
  • 1N1126RA vs 1N1661R
  • 1N1126RA vs 1N1661
  • 1N1126RA vs 1N1660R
  • 1N1126RA vs 1N1660
  • 1N1126RA vs 1N1616RA
  • 1N1126RA vs 1N1616R
  • 1N1126RA vs 1N1616A
  • 1N1126RA vs 1N1616
  • 1N1126RA vs 1N1615RA
  • 1N1126RA vs 1N1615R
  • 1N1126RA vs 1N1615A
  • 1N1126RA vs 1N1615
  • 1N1126RA vs 1N1614RA
  • 1N1126RA vs 1N1614R
  • 1N1126RA vs 1N1614A
  • 1N1126RA vs 1N1614
  • 1N1126RA vs 1N1613RA
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet