☰
1N1125A
1N1125A
Active
Description:  DIODE GEN PURP 300V 12A DO4
Manufacturer:  Solid State
Datasheet:   1N1125A Datasheet
History Price: $1.95000
In Stock: 10400
1N1125A Specification
Specification
Part No
1N1125A
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
300 V
Current - Average Rectified (Io)
12A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 30 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 300 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N1125A PDF Datasheet
1N1125A Related Parts
1N1124
1N1124
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124A
1N1124A
Solid State
DIODE GEN PURP 200V 12A DO4
1N1124R
1N1124R
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1124RA
1N1124RA
Solid State
DIODE GEN PURP REV 200V 12A DO4
1N1125
1N1125
Solid State
DIODE GEN PURP 300V 12A DO4
1N1125R
1N1125R
Solid State
DIODE GEN PURP REV 300V 12A DO4
1N1125RA
1N1125RA
Solid State
DIODE GEN PURP REV 300V 12A DO4
1N1126
1N1126
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126A
1N1126A
Solid State
DIODE GEN PURP 400V 12A DO4
1N1126R
1N1126R
Solid State
DIODE GEN PURP REV 400V 12A DO4
1N1126RA
1N1126RA
Solid State
DIODE GEN PURP REV 400V 12A DO4
1N1127
1N1127
Solid State
DIODE GEN PURP 500V 12A DO4
1N1125A Compare Parts
  • 1N1125A vs 1N1676
  • 1N1125A vs 1N1675R
  • 1N1125A vs 1N1675
  • 1N1125A vs 1N1674R
  • 1N1125A vs 1N1674
  • 1N1125A vs 1N1673R
  • 1N1125A vs 1N1673
  • 1N1125A vs 1N1672R
  • 1N1125A vs 1N1672
  • 1N1125A vs 1N1671R
  • 1N1125A vs 1N1671
  • 1N1125A vs 1N1670R
  • 1N1125A vs 1N1670
  • 1N1125A vs 1N1666R
  • 1N1125A vs 1N1666
  • 1N1125A vs 1N1665R
  • 1N1125A vs 1N1665
  • 1N1125A vs 1N1664R
  • 1N1125A vs 1N1664
  • 1N1125A vs 1N1663R
  • 1N1125A vs 1N1663
  • 1N1125A vs 1N1662R
  • 1N1125A vs 1N1662
  • 1N1125A vs 1N1661R
  • 1N1125A vs 1N1661
  • 1N1125A vs 1N1660R
  • 1N1125A vs 1N1660
  • 1N1125A vs 1N1616RA
  • 1N1125A vs 1N1616R
  • 1N1125A vs 1N1616A
  • 1N1125A vs 1N1616
  • 1N1125A vs 1N1615RA
  • 1N1125A vs 1N1615R
  • 1N1125A vs 1N1615A
  • 1N1125A vs 1N1615
  • 1N1125A vs 1N1614RA
  • 1N1125A vs 1N1614R
  • 1N1125A vs 1N1614A
  • 1N1125A vs 1N1614
  • 1N1125A vs 1N1613RA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet