16FR20
16FR20
Active
Description:  DIODE GEN PURP 200V 16A DO4
Manufacturer:  Solid State
Datasheet:   16FR20 Datasheet
History Price: $1.66700
In Stock: 47400
16FR20 Specification
Specification
Part No
16FR20
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
16A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
16FR20 Related Parts
16F05
16F05
Solid State
DIODE GEN PURP 50V 16A DO4
16F10
16F10
Solid State
DIODE GEN PURP 100V 16A DO4
16F100
16F100
Solid State
DIODE GEN PURP 1KV 16A DO4
16F120
16F120
Solid State
DIODE AVALANCHE 1.2KV 16A DO4
16F140
16F140
Solid State
DIODE GEN PURP 1.4KV 16A DO4
16F150
16F150
Solid State
DIODE GEN PURP 1.5KV 16A DO4
16F160
16F160
Solid State
DIODE GEN PURP 1.6KV 16A DO4
16F180
16F180
Solid State
DIODE SILICON 16A DO4
16F20
16F20
Solid State
DIODE GEN PURP 200V 16A DO4
16F30
16F30
Solid State
DIODE SILICON 16A DO4
16F40
16F40
Solid State
DIODE GEN PURP 400V 16A DO4
16F50
16F50
Solid State
DIODE GEN PURP 500V 16A DO4
16FR20 Description
The Solid State 16FR20 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. It is known for its reliability, compact size, and ability to handle high loads while providing electrical isolation between the control and load circuits. Below is a detailed overview of its specifications, features, and applications.

## Overview

The Solid State 16FR20 is a type of solid-state relay that utilizes semiconductor devices to switch electrical loads on and off. Unlike traditional electromechanical relays, SSRs have no moving parts, which results in faster switching times, longer operational life, and reduced electromagnetic interference (EMI). The 16FR20 is particularly suitable for applications requiring precise control and high reliability.

## Key Specifications

1. Input Specifications:
- Control Voltage Range: 3-32 VDC
- Input Current: 10-20 mA (typical)
- Input Resistance: 1.5 kΩ (typical)

2. Output Specifications:
- Load Voltage Range: 24-280 VAC
- Load Current Rating: 16 A (at 25°C)
- Surge Current Rating: 160 A (for 20 ms)
- On-State Voltage Drop: ≤ 1.5 V (at rated current)

3. Isolation:
- Input/Output Isolation Voltage: 2500 VAC (minimum)
- Dielectric Strength: 4000 VAC (for 1 minute)

4. Switching Characteristics:
- Turn-On Time: ≤ 10 ms
- Turn-Off Time: ≤ 10 ms
- Switching Frequency: Up to 1000 Hz

5. Thermal Characteristics:
- Operating Temperature Range: -30°C to +80°C
- Storage Temperature Range: -40°C to +100°C
- Thermal Resistance: 0.5 °C/W (junction to case)

6. Mechanical Specifications:
- Package Type: Typically available in a compact, encapsulated form factor suitable for PCB mounting.
- Dimensions: Varies by manufacturer, but generally compact to fit in tight spaces.

7. Protection Features:
- Built-in snubber circuit to protect against voltage spikes.
- Over-temperature protection to prevent damage from excessive heat.

## Applications

The Solid State 16FR20 is widely used in various applications, including:

- Industrial Automation: Ideal for controlling motors, heaters, and other heavy loads in manufacturing processes.
- HVAC Systems: Used for switching heating and cooling equipment, providing reliable control in climate systems.
- Lighting Control: Suitable for dimming and switching lighting systems in commercial and residential settings.
- Home Appliances: Employed in various household devices that require reliable switching capabilities.
- Process Control: Utilized in laboratory and process control systems where precise control of electrical loads is necessary.

## Advantages

- Long Lifespan: With no moving parts, the Solid State 16FR20 has a significantly longer operational life compared to electromechanical relays.
- Fast Switching: The relay can switch loads quickly, making it suitable for applications requiring rapid on/off cycles.
- Low Noise Operation: SSRs operate silently, which is beneficial in noise-sensitive environments.
- High Reliability: The solid-state design ensures consistent performance and reduces the risk of failure.

## Conclusion

The Solid State 16FR20 is a robust and efficient solid-state relay that offers a range of features suitable for various industrial and commercial applications. Its ability to handle high loads, fast switching times, and long operational life make it an excellent choice for modern control systems. With its compact design and reliable performance, the 16FR20 is well-suited for applications that demand precision and durability in electrical switching.
16FR20 Compare Parts
  • 16FR20 vs 16FR60
  • 16FR20 vs 16FR40
  • 16FR20 vs 16FR30
  • 16FR20 vs 16FR160
  • 16FR20 vs 16FR140
  • 16FR20 vs 16FR120
  • 16FR20 vs 16FR100
  • 16FR20 vs 16FR10
  • 16FR20 vs 16FR05
  • 16FR20 vs 16F80
  • 16FR20 vs 16F60
  • 16FR20 vs 16F50
  • 16FR20 vs 16F40
  • 16FR20 vs 16F30
  • 16FR20 vs 16F20
  • 16FR20 vs 16F180
  • 16FR20 vs 16F160
  • 16FR20 vs 16F150
  • 16FR20 vs 16F140
  • 16FR20 vs 16F120
  • 16FR20 vs 16F100
  • 16FR20 vs 16F10
  • 16FR20 vs 16F05
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.