☰
16F120
16F120
Active
Description:  DIODE AVALANCHE 1.2KV 16A DO4
Manufacturer:  Solid State
Datasheet:   16F120 Datasheet
History Price: $2.95000
In Stock: 8415
16F120 Specification
Specification
Part No
16F120
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Avalanche
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
16A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
16F120 Related Parts
16F05
16F05
Solid State
DIODE GEN PURP 50V 16A DO4
16F10
16F10
Solid State
DIODE GEN PURP 100V 16A DO4
16F100
16F100
Solid State
DIODE GEN PURP 1KV 16A DO4
16F140
16F140
Solid State
DIODE GEN PURP 1.4KV 16A DO4
16F150
16F150
Solid State
DIODE GEN PURP 1.5KV 16A DO4
16F160
16F160
Solid State
DIODE GEN PURP 1.6KV 16A DO4
16F180
16F180
Solid State
DIODE SILICON 16A DO4
16F20
16F20
Solid State
DIODE GEN PURP 200V 16A DO4
16F30
16F30
Solid State
DIODE SILICON 16A DO4
16F40
16F40
Solid State
DIODE GEN PURP 400V 16A DO4
16F50
16F50
Solid State
DIODE GEN PURP 500V 16A DO4
16F60
16F60
Solid State
DIODE GEN PURP 600V 16A DO4
16F120 Description

The Solid State 16F120 is a highly efficient and robust solid-state relay (SSR) designed for use in a variety of industrial and commercial applications that require reliable switching of high-power loads. Solid-state relays are designed to replace electromechanical relays in situations where silent operation, longer lifespan, and faster switching are desired. The 16F120 is typically used in automation systems, temperature control, HVAC systems, lighting control, and various other power control systems.

The Solid State 16F120 uses semiconductor-based components to provide switching functionality, ensuring high-speed operation and eliminating the physical contacts that are typically found in mechanical relays. It is an ideal solution for controlling AC and DC loads, especially where electrical noise reduction, vibration resistance, and low maintenance are essential.

## Key Specifications

* Type: Solid-State Relay (SSR)
The 16F120 is a solid-state relay, which uses semiconductor components like triacs, SCRs (Silicon Controlled Rectifiers), or MOSFETs for switching purposes. Unlike electromechanical relays, solid-state relays operate silently, without moving parts, ensuring long operational life and minimal wear and tear. This makes them ideal for systems requiring continuous, high-frequency switching.

* Voltage Rating:

* AC Control Voltage: 3V to 32V DC
* AC Load Voltage: 48V to 480V AC
* The 16F120 is designed to handle an AC control voltage range from 3V to 32V DC, allowing it to work with a variety of control circuits. Its ability to control AC load voltages from 48V to 480V AC makes it suitable for use in high-voltage industrial and commercial environments.

* Current Rating:

* Continuous Load Current: 120A
* The 16F120 is rated to handle up to 120 amps of continuous load current. This high current capacity allows the relay to control large motors, heaters, lighting circuits, and other power-hungry devices. The high current rating is particularly useful in industrial systems where substantial power control is required.

* Switching Time:

* On-Time: ≤ 1 ms
* Off-Time: ≤ 1 ms
* The 16F120 provides fast switching with a response time of less than 1 millisecond for both turn-on and turn-off operations. This fast switching time helps maintain the system's high responsiveness, which is crucial in time-sensitive applications like temperature regulation and process control systems.

* Control Input:

* Input Signal Type: DC
* Input Voltage: 3V to 32V DC
* The 16F120 requires a DC input voltage of 3V to 32V to trigger the relay. This allows it to interface with a wide variety of control systems, including microcontrollers, PLC systems, and automated controllers.

* Output Type:

* Normally Open (NO)
The 16F120 has a normally open (NO) output configuration, meaning that the relay remains in the off state when no control voltage is applied. The relay closes the output circuit (turns on the connected load) when the control voltage is applied. This configuration is suitable for on/off control in most switching applications.

* Thermal Resistance:

* Junction to Case: ≤ 0.75°C/W
* Junction to Ambient: ≤ 35°C/W
The 16F120 is designed with a low thermal resistance to efficiently manage heat dissipation. This ensures that the relay operates reliably even under high current loads. The junction to case thermal resistance of ≤ 0.75°C/W and junction to ambient thermal resistance of ≤ 35°C/W enable effective cooling, ensuring the device remains within safe operating temperatures.

* Isolation:

* Input-Output Isolation: 2500V AC
* The 16F120 provides 2500V AC isolation between its input and output, ensuring that there is no electrical connection between the control signal (DC input) and the output (AC load). This isolation protects sensitive control electronics from high-voltage spikes and surges in the load side, ensuring safe operation in high-voltage environments.

* Mounting Type:

* Panel Mount
The 16F120 is designed for panel mounting, which is typical for industrial-grade relays. Panel-mount relays are ideal for integrating into control panels, electrical enclosures, or distribution boards, allowing for easy installation and maintenance in industrial settings.

* Ambient Temperature Range:

* Operating Temperature: -30°C to +80°C
* The 16F120 is built to withstand a wide operating temperature range, making it suitable for both indoor and outdoor applications. Its ability to operate in environments with temperatures from -30°C to +80°C ensures that it performs reliably in a variety of industrial conditions, including harsh environments where temperature fluctuations are common.

* Indicators:

* Status LED: Yes
* The relay includes a status LED indicator that shows the operational state of the relay (on or off). This feature makes it easier for technicians and engineers to monitor the relay's performance and troubleshoot any potential issues during operation.

* Power Consumption:

* Control Input Power: ≤ 3W
* The 16F120 has a low control input power consumption, typically ≤ 3W, which ensures that the control system is not burdened with high power demands. This makes the 16F120 ideal for low-power control circuits in energy-efficient systems.

## Performance Features

* Silent Operation:
The 16F120 operates silently because it does not have any moving parts like traditional electromechanical relays. This makes it particularly useful in applications where noise reduction is crucial, such as in laboratories, medical equipment, or clean rooms.

* Long Operational Life:
Since the 16F120 is a solid-state relay, it has a much longer lifespan than electromechanical relays, as it is not subject to mechanical wear and tear. This significantly reduces maintenance costs and downtime, which is beneficial in industrial automation and mission-critical applications that require reliable long-term performance.

* Fast Switching and Low Latency:
The fast switching time of the 16F120 makes it suitable for real-time control applications, where fast response times are necessary. Its low-latency switching ensures that loads can be turned on and off instantly, providing high-precision control in applications like temperature regulation, motor control, and lighting systems.

* High Efficiency:
With its low power consumption and efficient heat dissipation, the 16F120 ensures minimal energy wastage. The relay operates efficiently in high-power environments, making it ideal for energy-sensitive systems that aim to reduce operational costs and carbon footprints.

## Applications

* Industrial Automation:
The Solid State 16F120 is widely used in industrial automation for controlling motors, heaters, and conveyor systems. Its ability to handle high currents and high-voltage AC loads makes it suitable for controlling various types of industrial equipment that require reliable and fast switching.

* Lighting Control:
In lighting control systems, the 16F120 is used to switch high-power lighting on and off. It is commonly used in street lighting, architectural lighting, and commercial buildings, where energy-efficient, reliable, and silent operation is required.

* Temperature Control Systems:
The 16F120 is ideal for temperature control applications, such as controlling heaters in HVAC systems, refrigerators, or industrial ovens. Its precise switching and fast response time make it effective in maintaining consistent temperature regulation.

* HVAC Systems:
In HVAC systems, the 16F120 is used for controlling fans, pumps, and compressors. Its ability to handle high current loads and provide fast, reliable switching ensures the efficient operation of HVAC systems in both residential and industrial settings.

* Motor Control:
The 16F120 is used in motor control circuits, where reliable switching of AC motors is necessary. It helps control the on/off states of motors in applications like pumps, fans, compressors, and robotic arms, ensuring smooth and uninterrupted operation.

## Conclusion

The Solid State 16F120 is a versatile and reliable solid-state relay that offers high-speed, silent, and efficient switching for AC and DC load control in industrial, automotive, and commercial applications. With its high current rating, fast switching time, long operational life, and low power consumption, the 16F120 provides a robust solution for applications requiring precise control, high reliability, and low maintenance. Its wide operating temperature range and high input-output isolation make it an excellent choice for demanding environments, ensuring that it continues to perform reliably under harsh conditions.
16F120 Compare Parts
  • 16F120 vs 16FR60
  • 16F120 vs 16FR40
  • 16F120 vs 16FR30
  • 16F120 vs 16FR20
  • 16F120 vs 16FR160
  • 16F120 vs 16FR140
  • 16F120 vs 16FR120
  • 16F120 vs 16FR100
  • 16F120 vs 16FR10
  • 16F120 vs 16FR05
  • 16F120 vs 16F80
  • 16F120 vs 16F60
  • 16F120 vs 16F50
  • 16F120 vs 16F40
  • 16F120 vs 16F30
  • 16F120 vs 16F20
  • 16F120 vs 16F180
  • 16F120 vs 16F160
  • 16F120 vs 16F150
  • 16F120 vs 16F140
  • 16F120 vs 16F100
  • 16F120 vs 16F10
  • 16F120 vs 16F05
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right