GP3D008A065A
GP3D008A065A
Active
Description:  DIODE SIL CARB 650V 8A TO220-2
Manufacturer:  SemiQ Inc
History Price: $2.60000
In Stock: 9300
GP3D008A065A Specification
Specification
Part No
GP3D008A065A
Category
Diodes - Rectifiers - Single
Manufacturer
SemiQ Inc
Series
Amp+
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
8A
Voltage - Forward (Vf) (Max) @ If
1.6 V @ 8 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
20 μA @ 650 V
Capacitance @ Vr, F
336pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
GP3D008A065A PDF Datasheet
GP3D008A065A Related Parts
GP30GL-6615E3/72
GP30GL-6615E3/72
Vishay
DIODE GEN PURPOSE DO204AL
GP3D005A170B
GP3D005A170B
SemiQ Inc
DIODE SIL CARB 1.7KV 21A TO247-2
GP3D008A065D
GP3D008A065D
SemiQ Inc
DIODE SIC 650V 8A TO263-2L
GP3D010A065A
GP3D010A065A
SemiQ Inc
DIODE SIL CARB 650V 10A TO220-2
GP3D010A065B
GP3D010A065B
SemiQ Inc
DIODE SIL CARB 650V 10A TO247-2
GP3D010A065D
GP3D010A065D
SemiQ Inc
DIODE SIC 650V 8A TO263-2L
GP3D010A120A
GP3D010A120A
SemiQ Inc
DIODE SIL CARB 1.2KV 10A TO220-2
GP3D010A120B
GP3D010A120B
SemiQ Inc
DIODE SIL CARB 1.2KV 10A TO247-2
GP3D010A170B
GP3D010A170B
SemiQ Inc
DIODE SIL CARB 1.7KV 67A TO247-2
GP3D012A065A
GP3D012A065A
SemiQ Inc
DIODE SIL CARB 650V 12A TO220-2
GP3D012A065B
GP3D012A065B
SemiQ Inc
DIODE SIL CARB 650V 12A TO247-2
GP3D015A120A
GP3D015A120A
SemiQ Inc
DIODE SIL CARB 1.2KV 15A TO220-2
GP3D008A065A Compare Parts
  • GP3D008A065A vs GP3D050A120B
  • GP3D008A065A vs GP3D050A065B
  • GP3D008A065A vs GP3D040A065U
  • GP3D008A065A vs GP3D030A120B
  • GP3D008A065A vs GP3D030A065B
  • GP3D008A065A vs GP3D020A170B
  • GP3D008A065A vs GP3D020A120B
  • GP3D008A065A vs GP3D020A065B
  • GP3D008A065A vs GP3D020A065A
  • GP3D008A065A vs GP3D015A120B
  • GP3D008A065A vs GP3D015A120A
  • GP3D008A065A vs GP3D012A065B
  • GP3D008A065A vs GP3D012A065A
  • GP3D008A065A vs GP3D010A170B
  • GP3D008A065A vs GP3D010A120B
  • GP3D008A065A vs GP3D010A120A
  • GP3D008A065A vs GP3D010A065D
  • GP3D008A065A vs GP3D010A065B
  • GP3D008A065A vs GP3D010A065A
  • GP3D008A065A vs GP3D008A065D
  • GP3D008A065A vs GP3D005A170B
  • GP3D008A065A vs GP3D060A120B
  • GP3D008A065A vs GP3D050A060B
  • GP3D008A065A vs GP3D030A060B
  • GP3D008A065A vs GP3D010A120C
  • GP3D008A065A vs GP3D010A065C
  • GP3D008A065A vs GP3D008A065C
  • GP3D008A065A vs GP3D006A065C
  • GP3D008A065A vs GP3D006A065A
  • GP3D008A065A vs GP3D005A120C
  • GP3D008A065A vs GP3D005A120A
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed