1SS390SMT2R
1SS390SMT2R
Active
Description:  BAND SWITCHING DIODES - 1SS390SM
Manufacturer:  Rohm Semiconductor
Datasheet:   1SS390SMT2R Datasheet
History Price: $0.48000
In Stock: 41600
1SS390SMT2R Specification
Specification
Part No
1SS390SMT2R
Category
Diodes - RF
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
35V
Current - Max
100 mA
Capacitance @ Vr, F
1.2pF @ 6V, 1MHz
Resistance @ If, F
900mOhm @ 2mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
SC-79, SOD-523
Supplier Device Package
EMD2
1SS390SMT2R PDF Datasheet
1SS390SMT2R Related Parts
1SS315TPH3F
1SS315TPH3F
Toshiba Semiconductor
RF DIODE SCHOTTKY 5V USC
1SS315[U/D]
1SS315[U/D]
Toshiba Semiconductor
RF DIODE SCHOTTKY 5V USC
1SS351-TB-E
1SS351-TB-E
onsemi
RF DIODE SCHOTTKY 5V 3CP
1SS356TW11
1SS356TW11
Rohm Semiconductor
RF DIODE STANDARD 35V 200MW UMD2
1SS356VMFHTE-17
1SS356VMFHTE-17
Rohm Semiconductor
35V 1.2PF, UMD2, LOW RF BAND SWI
1SS356VMTE-17
1SS356VMTE-17
Rohm Semiconductor
BAND SWITCHING DIODES:1SS356VM
1SS375-TL-E
1SS375-TL-E
onsemi
SBD SERIES 35MA 10V
1SS381,L3F
1SS381,L3F
Toshiba Semiconductor
DIODE RF SWITCH 30V 100MA ESC
1SS390SMFHT2R
1SS390SMFHT2R
Rohm Semiconductor
BAND SWITCHING DIODES (AEC-Q101
1SS390TE61
1SS390TE61
Rohm Semiconductor
RF DIODE STANDARD 35V 150MW EMD2
1SS390FTE61
1SS390FTE61
Rohm Semiconductor
DIODE BAND SWITCHING EMD2
1SS390T9TE61
1SS390T9TE61
Rohm Semiconductor
DIODE BAND SWITCHING EMD2
1SS390SMT2R Description

## Rohm Semiconductor 1SS390SMT2R Overview

The 1SS390SMT2R is a high-speed switching diode produced by Rohm Semiconductor. It is specifically designed to be used in high-frequency circuits, offering low capacitance and excellent switching characteristics. This makes it ideal for a variety of applications in communication equipment, power supplies, and other electronic devices where fast response and reliability are critical.

## Key Features

* Fast Switching Speed: The 1SS390SMT2R offers very fast switching characteristics, making it suitable for high-speed applications, particularly in signal processing and RF circuits.
* Low Forward Voltage: The diode provides a low forward voltage drop, ensuring minimal power loss during operation, which helps improve the energy efficiency of the system.
* Low Capacitance: The device features low junction capacitance, which minimizes the effect of parasitic capacitance and helps maintain signal integrity at high frequencies.
* Compact Package: The 1SS390SMT2R comes in a small SMD package, making it an excellent choice for space-constrained applications in modern electronics.
* High Reliability: The diode is built for robustness, ensuring a long operational life even in demanding environments.

## Electrical Characteristics

* Reverse Recovery Time (trr): The reverse recovery time is typically 4 ns, which allows the diode to switch off quickly and efficiently, minimizing delays in high-speed circuits.
* Peak Reverse Voltage (V\_R): The maximum reverse voltage is 100 V, which indicates the diode's ability to block high reverse voltages without failure.
* Forward Voltage (V\_f): At a forward current of 1 mA, the forward voltage is typically 0.35 V, ensuring low power dissipation during forward conduction.
* Peak Forward Current (I\_f): The maximum forward current is rated at 100 mA, making the diode capable of handling moderate current levels without damage.
* Capacitance (C): The typical junction capacitance at 0 V and 1 MHz is around 2 pF, which is low enough to support high-frequency operation.

## Applications

The 1SS390SMT2R is used in a variety of applications, including:

* RF Circuits: Due to its low capacitance and high-speed switching characteristics, it is ideal for use in RF signal processing and other high-frequency applications.
* Switching Power Supplies: The diode is commonly used in switching power supplies where high-speed switching and low forward voltage are necessary to enhance power conversion efficiency.
* Pulse Circuits: The fast recovery time makes it a good choice for circuits that require high-speed pulsing.
* Protection Circuits: It can be used in reverse current protection circuits to safeguard sensitive components in electronic devices.

## Physical Characteristics

* Package Type: The diode is packaged in a small surface-mount device (SMD) package, which facilitates automated assembly and minimizes board space usage.
* Size: The package dimensions are compact, typically 1.25 mm x 1.25 mm x 0.85 mm, making it suitable for high-density PCBs.
* Operating Temperature Range: The diode is capable of operating within a temperature range of -55°C to +150°C, ensuring reliability even in extreme environments.

## Conclusion

The Rohm Semiconductor 1SS390SMT2R is an efficient, high-performance switching diode with fast switching times, low capacitance, and a compact form factor. Its specifications make it an excellent choice for high-speed, low-power, and high-frequency applications in modern electronics.
1SS390SMT2R Compare Parts
  • 1SS390SMT2R vs 1SS390SMFHT2R
  • 1SS390SMT2R vs 1SS381,L3F
  • 1SS390SMT2R vs 1SS375-TL-E
  • 1SS390SMT2R vs 1SS356VMTE-17
  • 1SS390SMT2R vs 1SS356VMFHTE-17
  • 1SS390SMT2R vs 1SS356TW11
  • 1SS390SMT2R vs 1SS351-TB-E
  • 1SS390SMT2R vs 1SS315[U/D]
  • 1SS390SMT2R vs 1SS315TPH3F
  • 1SS390SMT2R vs 1SS390T9TE61
  • 1SS390SMT2R vs 1SS390FTE61
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!