1SS356VMTE-17
1SS356VMTE-17
Active
Description:  BAND SWITCHING DIODES:1SS356VM
Manufacturer:  Rohm Semiconductor
History Price: $0.51000
In Stock: 36100
1SS356VMTE-17 Specification
Specification
Part No
1SS356VMTE-17
Category
Diodes - RF
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
35V
Current - Max
100 mA
Capacitance @ Vr, F
1.2pF @ 6V, 1MHz
Resistance @ If, F
900mOhm @ 2mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
SC-90, SOD-323FL
Supplier Device Package
SOD-323FL
1SS356VMTE-17 PDF Datasheet
1SS356VMTE-17 Related Parts
1SS315TPH3F
1SS315TPH3F
Toshiba Semiconductor
RF DIODE SCHOTTKY 5V USC
1SS315[U/D]
1SS315[U/D]
Toshiba Semiconductor
RF DIODE SCHOTTKY 5V USC
1SS351-TB-E
1SS351-TB-E
onsemi
RF DIODE SCHOTTKY 5V 3CP
1SS356TW11
1SS356TW11
Rohm Semiconductor
RF DIODE STANDARD 35V 200MW UMD2
1SS356VMFHTE-17
1SS356VMFHTE-17
Rohm Semiconductor
35V 1.2PF, UMD2, LOW RF BAND SWI
1SS375-TL-E
1SS375-TL-E
onsemi
SBD SERIES 35MA 10V
1SS381,L3F
1SS381,L3F
Toshiba Semiconductor
DIODE RF SWITCH 30V 100MA ESC
1SS390SMFHT2R
1SS390SMFHT2R
Rohm Semiconductor
BAND SWITCHING DIODES (AEC-Q101
1SS390SMT2R
1SS390SMT2R
Rohm Semiconductor
BAND SWITCHING DIODES - 1SS390SM
1SS390TE61
1SS390TE61
Rohm Semiconductor
RF DIODE STANDARD 35V 150MW EMD2
1SS390FTE61
1SS390FTE61
Rohm Semiconductor
DIODE BAND SWITCHING EMD2
1SS390T9TE61
1SS390T9TE61
Rohm Semiconductor
DIODE BAND SWITCHING EMD2
1SS356VMTE-17 Compare Parts
  • 1SS356VMTE-17 vs 1SS390SMT2R
  • 1SS356VMTE-17 vs 1SS390SMFHT2R
  • 1SS356VMTE-17 vs 1SS381,L3F
  • 1SS356VMTE-17 vs 1SS375-TL-E
  • 1SS356VMTE-17 vs 1SS356VMFHTE-17
  • 1SS356VMTE-17 vs 1SS356TW11
  • 1SS356VMTE-17 vs 1SS351-TB-E
  • 1SS356VMTE-17 vs 1SS315[U/D]
  • 1SS356VMTE-17 vs 1SS315TPH3F
  • 1SS356VMTE-17 vs 1SS390T9TE61
  • 1SS356VMTE-17 vs 1SS390FTE61
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!