Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Rohm Semiconductor 1SS390SMT2R
1SS390SMT2R
Active
Diodes - RF
Description:
BAND SWITCHING DIODES - 1SS390SM
Manufacturer:
Rohm Semiconductor
Datasheet:
1SS390SMT2R Datasheet
History Price: $0.48000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1SS390SMT2R vs 1SS381,L3F
Part No
1SS390SMT2R
1SS381,L3F
Category
Diodes - RF
Diodes - RF
Manufacturer
Rohm Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Diode Type
PIN - Single
PIN - Single
Voltage - Peak Reverse (Max)
35V
30V
Current - Max
100 mA
100 mA
Capacitance @ Vr, F
1.2pF @ 6V, 1MHz
1.2pF @ 6V, 1MHz
Resistance @ If, F
900mOhm @ 2mA, 100MHz
900mOhm @ 2mA, 100MHz
Power Dissipation (Max)
-
-
Operating Temperature
150 ℃ (TJ)
125 ℃ (TJ)
Package / Case
SC-79, SOD-523
SC-79, SOD-523
Supplier Device Package
EMD2
ESC