RM100N65DF
RM100N65DF
Active
Description:  MOSFET N-CHANNEL 65V 100A 8DFN
Manufacturer:  Rectron Limited
Datasheet:   RM100N65DF Datasheet
History Price: $0.65000
In Stock: 10800
RM100N65DF Specification
Specification
Part No
RM100N65DF
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Rectron Limited
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
65 V
Current - Continuous Drain (Id) @ 25℃
100A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
2.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
+20V, -12V
Input Capacitance (Ciss) (Max) @ Vds
9500 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
142W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-DFN (5x6)
Package / Case
8-PowerVDFN
RM100N65DF Related Parts
RM1002
RM1002
Rectron Limited
MOSFET N-CHANNEL 100V 2A SOT23
RM100N30DF
RM100N30DF
Rectron Limited
MOSFET N-CHANNEL 30V 100A 8DFN
RM100N60T2
RM100N60T2
Rectron Limited
MOSFET N-CH 60V 100A TO220-3
RM100N60T7
RM100N60T7
Rectron Limited
MOSFET N-CHANNEL 60V 100A TO247
RM10N100LD
RM10N100LD
Rectron Limited
MOSFET N-CH 100V 10A TO252-2
RM10N100S8
RM10N100S8
Rectron Limited
MOSFET N-CHANNEL 100V 10A 8SOP
RM10N30D2
RM10N30D2
Rectron Limited
MOSFET N-CH 30V 10A 6PQFN
RM110N150HD
RM110N150HD
Rectron Limited
MOSFET N-CH 150V 113A TO263-2
RM110N82T2
RM110N82T2
Rectron Limited
MOSFET N-CH 82V 110A TO220-3
RM110N85T2
RM110N85T2
Rectron Limited
MOSFET N-CH 85V 110A TO220-3
RM115N65T2
RM115N65T2
Rectron Limited
MOSFET N-CH 65V 115A TO220-3
RM11N800T2
RM11N800T2
Rectron Limited
MOSFET N-CH 800V 11A TO220-3
RM100N65DF Compare Parts
  • RM100N65DF vs RM1A4N150S6
  • RM100N65DF vs RM18P100HDE
  • RM100N65DF vs RM185N30DF
  • RM100N65DF vs RM180N60T2
  • RM100N65DF vs RM180N100T2
  • RM100N65DF vs RM17N800TI
  • RM100N65DF vs RM17N800T2
  • RM100N65DF vs RM17N800HD
  • RM100N65DF vs RM170N30DF
  • RM100N65DF vs RM16P60LD
  • RM100N65DF vs RM15P60LD
  • RM100N65DF vs RM15P55LD
  • RM100N65DF vs RM15P30S8
  • RM100N65DF vs RM15N650TI
  • RM100N65DF vs RM15N650T2
  • RM100N65DF vs RM150N60T2
  • RM100N65DF vs RM150N60HD
  • RM100N65DF vs RM150N40DF
  • RM100N65DF vs RM150N30LT2
  • RM100N65DF vs RM150N150HD
  • RM100N65DF vs RM150N100T2
  • RM100N65DF vs RM150N100HD
  • RM100N65DF vs RM150N100ADF
  • RM100N65DF vs RM1505S
  • RM100N65DF vs RM140N82T2
  • RM100N65DF vs RM140N150T2
  • RM100N65DF vs RM13P40S8
  • RM100N65DF vs RM138
  • RM100N65DF vs RM135N100T2
  • RM100N65DF vs RM135N100HD
  • RM100N65DF vs RM130N30D3
  • RM100N65DF vs RM130N200T7
  • RM100N65DF vs RM130N200T2
  • RM100N65DF vs RM130N200HD
  • RM100N65DF vs RM130N100T2
  • RM100N65DF vs RM130N100HD
  • RM100N65DF vs RM12P30S8
  • RM100N65DF vs RM12N650TI
  • RM100N65DF vs RM12N650T2
  • RM100N65DF vs RM12N650LD
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.