Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Rectron Limited DB2014S
DB2014S
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT GLASS 1400V 2A DB-S
Manufacturer:
Rectron Limited
Datasheet:
DB2014S Datasheet
History Price: $0.55000
In Stock: 45500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DB2014S Specification
Specification
Part No
DB2014S
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1.4 kV
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
Current - Reverse Leakage @ Vr
1 μA @ 1400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
DB-S
DB2014S PDF Datasheet
DB2014S Datasheet
Click and Download: DB2014S Datasheet
DB2014S Related Parts
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB2014S Compare Parts
DB2014S vs DB25-16
DB2014S vs DB25-14
DB2014S vs DB25-12
DB2014S vs DB25-10
DB2014S vs DB25-08
DB2014S vs DB25-06
DB2014S vs DB25-04
DB2014S vs DB25-02
DB2014S vs DB207S
DB2014S vs DB207S
DB2014S vs DB207
DB2014S vs DB207
DB2014S vs DB206S
DB2014S vs DB206S
DB2014S vs DB205S
DB2014S vs DB205
DB2014S vs DB25-16
DB2014S vs DB25-14
DB2014S vs DB25-12
DB2014S vs DB25-06
DB2014S vs DB25-04
DB2014S vs DB25-02
DB2014S vs DB25-01
DB2014S vs DB25-01
DB2014S vs DB206
DB2014S vs DB207S
DB2014S vs DB207S
DB2014S vs DB207S
DB2014S vs DB207LS
DB2014S vs DB206S
DB2014S vs DB206
DB2014S vs DB205S
DB2014S vs DB205
DB2014S vs DB204LS
DB2014S vs DB203S
DB2014S vs DB203LS
DB2014S vs DB203
DB2014S vs DB202S
DB2014S vs DB202LS
DB2014S vs DB202
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.