DB207
DB207
Active
Description:  DB 1000V 2.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   DB207 Datasheet
History Price: $0.12300
In Stock: 10800
DB207 Specification
Specification
Part No
DB207
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-EDIP (0.321", 8.15mm)
Supplier Device Package
DB-1
DB207 Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB25-12
DB25-12
Diotec Semiconductor
3P Rect, 1200V, 25A, 350A, 1.05V
DB207 Description

## Yangjie Technology DB207 Overview

The Yangjie Technology DB207 is a high-quality bridge rectifier designed for efficient and reliable AC-to-DC power conversion. This device is widely used in power supplies, battery chargers, motor controllers, and various electronic devices. It is a compact and robust bridge rectifier capable of handling medium to high power applications, making it a versatile choice for engineers and designers. The DB207’s construction and electrical characteristics ensure low power loss, reliable performance, and high durability, making it well-suited for a variety of electronic applications.

## Key Features

1. Compact Design: The DB207 features a compact and efficient package, ideal for applications with limited space.
2. High Surge Current Capability: This bridge rectifier can handle high surge currents, making it resilient to inrush currents and transient conditions.
3. High Forward Voltage: Ensures efficient rectification and conversion of AC to DC.
4. Reliable Thermal Performance: Designed for stable operation in various temperature environments.
5. Low Leakage Current: This minimizes power dissipation, enhancing the rectifier’s efficiency and suitability for sensitive circuits.
6. Durable Construction: The DB207 is built to withstand electrical and thermal stresses, contributing to its reliability over time.

## Specifications

- Part Number: DB207
- Type: Bridge Rectifier
- Maximum Repetitive Peak Reverse Voltage (VRRM): 1000V
- Maximum RMS Voltage (VRMS): 700V
- Maximum DC Blocking Voltage (VDC): 1000V
- Average Forward Rectified Current (IF(AV)): 2.0A
- Peak Forward Surge Current (IFSM): 50A (8.3ms single half-sine-wave)
- Forward Voltage Drop (VF): 1.0V (typical at IF = 2.0A)
- Reverse Current (IR): 5µA at 1000V
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C
- Thermal Resistance (RθJA): 50°C/W
- Package Type: DB package (an industry-standard for bridge rectifiers)
- Weight: Approximately 1.5 grams

## Applications

The DB207 bridge rectifier is designed for a wide range of applications, including:

1. Power Supplies: Converts AC mains power into DC power for use in electronic circuits and devices.
2. Battery Chargers: Ensures reliable AC-to-DC conversion for efficient battery charging.
3. Motor Controllers: Suitable for AC-powered motor controllers, providing stable DC for motor operation.
4. Lighting Systems: Used in LED drivers and other lighting solutions for efficient rectification.
5. HVAC Systems: Commonly used in HVAC systems to handle AC power and deliver stable DC power to control circuits.

## Advantages

- High Reliability: The DB207’s robust construction allows it to handle high surge currents and harsh operating conditions, increasing its overall lifespan.
- Energy Efficiency: With a low forward voltage drop and minimal leakage current, it operates efficiently, reducing power losses in the system.
- Cost-Effective Solution: The DB207 provides reliable performance at a reasonable cost, making it an ideal choice for large-scale manufacturing or budget-conscious projects.

## Conclusion

The Yangjie Technology DB207 bridge rectifier is a versatile and robust component for AC-to-DC conversion needs in various electronic and industrial applications. With its high surge current capacity, durable design, and efficient rectification capabilities, the DB207 meets the requirements for both consumer and industrial power electronics. It provides dependable performance in a compact package, making it an excellent choice for applications where space, efficiency, and durability are essential. For engineers and designers seeking a high-quality bridge rectifier that can withstand challenging conditions, the DB207 is an outstanding option, delivering both reliability and efficiency across a wide range of applications.
DB207 Compare Parts
  • DB207 vs DB25-16
  • DB207 vs DB25-14
  • DB207 vs DB25-12
  • DB207 vs DB25-10
  • DB207 vs DB25-08
  • DB207 vs DB25-06
  • DB207 vs DB25-04
  • DB207 vs DB25-02
  • DB207 vs DB207S
  • DB207 vs DB207S
  • DB207 vs DB206S
  • DB207 vs DB206S
  • DB207 vs DB205S
  • DB207 vs DB205
  • DB207 vs DB25-16
  • DB207 vs DB25-14
  • DB207 vs DB25-12
  • DB207 vs DB25-06
  • DB207 vs DB25-04
  • DB207 vs DB25-02
  • DB207 vs DB25-01
  • DB207 vs DB25-01
  • DB207 vs DB206
  • DB207 vs DB207S
  • DB207 vs DB207S
  • DB207 vs DB207S
  • DB207 vs DB207LS
  • DB207 vs DB206S
  • DB207 vs DB206
  • DB207 vs DB205S
  • DB207 vs DB205
  • DB207 vs DB204LS
  • DB207 vs DB203S
  • DB207 vs DB203LS
  • DB207 vs DB203
  • DB207 vs DB202S
  • DB207 vs DB202LS
  • DB207 vs DB202
  • DB207 vs DB201S
  • DB207 vs DB201LS
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund