DB2014S
DB2014S
Active
Description:  BRIDGE RECT GLASS 1400V 2A DB-S
Manufacturer:  Rectron Limited
Datasheet:   DB2014S Datasheet
History Price: $0.55000
In Stock: 45500
DB2014S vs DB207S
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
1.4 kV
-
Current - Average Rectified (Io)
2 A
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
-
Current - Reverse Leakage @ Vr
1 μA @ 1400 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
DB-S
-