TIP102
TIP102
Active
Description:  TRANS NPN DARL 100V 8A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP102 Datasheet
History Price: $0.99000
In Stock: 46000
TIP102 Specification
Specification
Part No
TIP102
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
Current - Collector Cutoff (Max)
50μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP102 PDF Datasheet
TIP102 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP102 Description
The TIP102 is a popular NPN power transistor that is widely used in various electronic applications. It is particularly known for its high current and voltage handling capabilities, making it suitable for power amplification and switching applications. Below is a detailed introduction to the TIP102, including its specifications and typical applications.

## Overview

The TIP102 is a Darlington transistor, which means it consists of two bipolar junction transistors (BJTs) connected together to provide a high current gain. This configuration allows the TIP102 to amplify weak signals effectively and control larger loads with minimal input current. The TIP102 is often used in applications such as motor control, relay drivers, and audio amplifiers.

## Key Specifications

Here are the key specifications of the TIP102:

- Type: NPN Darlington Transistor
- Collector-Emitter Voltage (Vce): 100 V (maximum)
- Collector-Base Voltage (Vcb): 100 V (maximum)
- Emitter-Base Voltage (Veb): 5 V (maximum)
- Continuous Collector Current (Ic): 8 A (maximum)
- Pulsed Collector Current (Icm): 16 A (maximum)
- Power Dissipation (Pd): 65 W (at 25°C)
- Current Gain (hFE): 1000 to 3000 (typical)
- Transition Frequency (fT): 1 MHz (minimum)
- Thermal Resistance, Junction to Case (RθJC): 1.9 °C/W (typical)
- Operating Junction Temperature (Tj): -55°C to +150°C
- Package Type: TO-220

## Electrical Characteristics

1. Collector Current (Ic): The TIP102 can handle a continuous collector current of up to 8 A, making it suitable for driving high-power loads.
2. Voltage Ratings: With a maximum collector-emitter voltage of 100 V, the TIP102 can be used in high-voltage applications.
3. Gain: The high current gain (hFE) allows the TIP102 to amplify small input signals effectively, making it ideal for low-power control circuits.
4. Thermal Performance: The transistor has a relatively low thermal resistance, which helps in managing heat dissipation during operation.

## Applications

The TIP102 is used in a variety of applications, including:

- Motor Control: It can be used to control DC motors in robotics and automation systems.
- Relay Drivers: The TIP102 can drive relays, allowing for the control of high-voltage devices with low-voltage signals.
- Audio Amplifiers: It is often used in audio amplifier circuits due to its high gain and power handling capabilities.
- Switching Applications: The TIP102 can be used in switching power supplies and other applications where high current switching is required.

## Thermal Management

When using the TIP102, it is essential to consider thermal management. The power dissipation rating of 65 W means that adequate heat sinking is necessary to prevent the transistor from overheating. The thermal resistance from junction to case (RθJC) indicates how effectively heat can be dissipated. Proper heat sinks and thermal paste can help maintain the junction temperature within safe limits.

## Conclusion

The TIP102 is a versatile and robust NPN Darlington transistor that is well-suited for a wide range of applications requiring high current and voltage handling. Its high gain, power dissipation capabilities, and thermal performance make it a popular choice among engineers and hobbyists alike. Whether used in motor control, relay driving, or audio amplification, the TIP102 remains a reliable component in electronic design.
TIP102 Compare Parts
  • TIP102 vs TIP50G
  • TIP102 vs TIP50
  • TIP102 vs TIP50
  • TIP102 vs TIP50
  • TIP102 vs TIP49TU
  • TIP102 vs TIP49 TR
  • TIP102 vs TIP49 SL
  • TIP102 vs TIP49
  • TIP102 vs TIP49
  • TIP102 vs TIP49
  • TIP102 vs TIP49
  • TIP102 vs TIP49
  • TIP102 vs TIP48TU
  • TIP102 vs TIP48TU
  • TIP102 vs TIP48G
  • TIP102 vs TIP48
  • TIP102 vs TIP48
  • TIP102 vs TIP48
  • TIP102 vs TIP48
  • TIP102 vs TIP47TU
  • TIP102 vs TIP47TU
  • TIP102 vs TIP47G
  • TIP102 vs TIP47-BP
  • TIP102 vs TIP47 SL
  • TIP102 vs TIP47
  • TIP102 vs TIP47
  • TIP102 vs TIP47
  • TIP102 vs TIP47
  • TIP102 vs TIP47
  • TIP102 vs TIP42G
  • TIP102 vs TIP42CTU
  • TIP102 vs TIP42CTU
  • TIP102 vs TIP42CN
  • TIP102 vs TIP42CG
  • TIP102 vs TIP42C-BP
  • TIP102 vs TIP42C SL PBFREE
  • TIP102 vs TIP42C PBFREE
  • TIP102 vs TIP42C
  • TIP102 vs TIP42C
  • TIP102 vs TIP42C
  • TIP102 FAQ
    Q1: What is the STMicroelectronics TIP102?
    A1: The TIP102 is a high-power NPN Darlington transistor from STMicroelectronics, designed for switching and amplification applications in power control systems.

    Q2: What is the maximum voltage rating of the TIP102?
    A2: The TIP102 has a maximum collector-emitter voltage (Vce) rating of 100V, which makes it suitable for high-voltage switching applications.

    Q3: What is the maximum current the TIP102 can handle?
    A3: The TIP102 can handle a maximum collector current (Ic) of 8A, which allows it to control significant loads in various circuits.

    Q4: What type of transistor is the TIP102?
    A4: The TIP102 is a Darlington NPN transistor, which means it consists of two NPN transistors in a single package to provide high current gain.

    Q5: What is the gain of the TIP102?
    A5: The TIP102 has a high current gain (hFE), typically between 1000 and 3000, depending on the collector current.

    Q6: What is the power dissipation of the TIP102?
    A6: The TIP102 has a maximum power dissipation of 65W, making it suitable for applications requiring substantial power handling.

    Q7: What is the typical use of the TIP102?
    A7: The TIP102 is commonly used in switching applications, such as driving motors, relays, and other inductive loads, as well as in linear amplification circuits.

    Q8: What is the package type for the TIP102?
    A8: The TIP102 is available in a TO-220 package, which provides good thermal performance and is commonly used for power transistors.

    Q9: What is the thermal resistance of the TIP102?
    A9: The TIP102 has a thermal resistance of 62.5°C/W junction-to-case, allowing efficient heat dissipation for high-power applications.

    Q10: Does the TIP102 require a heatsink?
    A10: Depending on the application and power dissipation, the TIP102 may require a heatsink to prevent overheating, especially when operating close to its maximum ratings.

    Q11: What is the switching speed of the TIP102?
    A11: The TIP102 is relatively slow in switching applications compared to regular transistors, with a typical switching time of 10µs. It is better suited for power control than high-speed switching.

    Q12: Is the TIP102 suitable for driving a motor?
    A12: Yes, the TIP102 is ideal for driving motors, as it can handle high currents and voltages, making it suitable for controlling DC motors in power control circuits.

    Q13: What is the base-emitter voltage (Vbe) of the TIP102?
    A13: The TIP102 has a typical base-emitter voltage (Vbe) of 1.4V, which is characteristic of Darlington transistors due to the two-stage transistor configuration.

    Q14: What is the minimum load resistance for the TIP102?
    A14: The minimum load resistance for the TIP102 depends on the voltage and current applied to it. Typically, ensure that the load resistance allows the transistor to operate within its current limits.

    Q15: Can the TIP102 be used in audio amplifiers?
    A15: Yes, the TIP102 can be used in audio amplifier circuits, especially in low-frequency power amplification, where high current gain and power handling are required.

    Q16: Does the TIP102 have built-in protection features?
    A16: The TIP102 does not have built-in overcurrent, overvoltage, or thermal protection, so external protection circuitry is often recommended for reliability in power applications.

    Q17: Can the TIP102 handle inductive loads?
    A17: Yes, the TIP102 is suitable for driving inductive loads such as relays, solenoids, and motors, but a flyback diode is typically required to protect the transistor from voltage spikes caused by inductive switching.

    Q18: What is the maximum junction temperature for the TIP102?
    A18: The TIP102 has a maximum junction temperature of 150°C, which is typical for power transistors and helps ensure reliability in high-power applications.

    Q19: How can I drive the TIP102 effectively?
    A19: To drive the TIP102 effectively, ensure that the base current (Ib) is sufficient to fully saturate the transistor. For high current loads, you may need to provide a higher base current to ensure optimal performance.

    Q20: What is the difference between the TIP102 and regular transistors?
    A20: The TIP102 is a Darlington transistor, which provides a higher current gain compared to regular single-stage transistors. This makes it more efficient for handling higher currents, but with a slightly higher base-emitter voltage (Vbe) and slower switching speed.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad