TIP102
TIP102
Active
Description:  TRANS NPN DARL 100V 8A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP102 Datasheet
History Price: $0.99000
In Stock: 46000
TIP102 vs TIP48G
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
8 A
1 A
Voltage - Collector Emitter Breakdown (Max)
100 V
300 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
50μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
30 @ 300mA, 10V
Power - Max
2 W
2 W
Frequency - Transition
-
10MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220