TIP100
TIP100
Active
Description:  TRANS NPN DARL 60V 8A TO220-3
Manufacturer:  NTE Electronics
Datasheet:   TIP100 Datasheet
History Price: $1.04000
In Stock: 35000
TIP100 Specification
Specification
Part No
TIP100
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
Current - Collector Cutoff (Max)
50μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
Power - Max
80 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP100 PDF Datasheet
TIP100 Related Parts
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP102
TIP102
STMicroelectronics
TRANS NPN DARL 100V 8A TO220
TIP102
TIP102
Fairchild Semiconductor
TRANS NPN DARL 100V 8A TO220AB
TIP102
TIP102
NTE Electronics
TRANS NPN DARL 100V 8A TO220
TIP102
TIP102
onsemi
TRANS NPN DARL 100V 8A TO220
TIP102 PBFREE
TIP102 PBFREE
Central Semiconductor
TRANS NPN DARL 100V 8A TO220-3
TIP100 Description

## Overview of Harris Corporation TIP100

The Harris Corporation TIP100 is a high-performance NPN power transistor designed for a wide range of applications in the field of electronics. It is known for its ability to switch high currents and voltages, making it suitable for industrial, automotive, and consumer electronics applications. The TIP100 is particularly favored in circuits requiring high gain and efficient power handling capabilities.

## Key Specifications

The following table summarizes the key specifications of the Harris TIP100 transistor:

| Parameter | Value |
|----------------------------------------|--------------------------------------------|
| Device Type | NPN Power Transistor |
| Collector-Emitter Voltage (Vce) | 60 V |
| Collector Current (Ic) | 5 A (continuous) |
| Base-Emitter Voltage (Vbe) | 2 V (maximum) |
| DC Current Gain (hFE) | 1000 (minimum at Ic = 3 A) |
| Power Dissipation (Pd) | 65 W at Tj = 25 °C |
| Junction Temperature (Tj) | -65 °C to +150 °C |
| Thermal Resistance (Junction to Case) | 5 °C/W |
| Package Type | TO-220 |
| Lead Finish | Matte Tin |
| RoHS Compliant | Yes |

## Features

1. High Current Gain: The TIP100 provides a minimum DC current gain (hFE) of 1000, allowing for effective amplification of small input signals to drive larger loads.

2. High Voltage Rating: With a collector-emitter voltage rating of 60 V, it is suitable for high-voltage applications, making it a versatile choice for various electronic designs.

3. Robust Power Dissipation: Capable of dissipating 65 W of power at a junction temperature of 25 °C, the TIP100 is capable of handling substantial power loads efficiently.

4. Wide Operating Temperature Range: The transistor operates over a temperature range from -65 °C to +150 °C, ensuring reliability in extreme conditions.

5. Easy to Drive: With high current gain and low base current requirements, the TIP100 can be easily driven by microcontrollers or logic devices.

6. TO-220 Package: The device is packaged in a TO-220 housing, which allows for effective thermal management and easy integration into various circuit designs.

## Functional Description

The TIP100 functions as a bipolar junction transistor (BJT) and operates in a common-emitter configuration, which is commonly used in amplification and switching applications. The Darlington configuration of the TIP100 enables it to amplify the input current significantly, providing high output current and making it suitable for controlling high-power devices.

## Input and Output Characteristics

- Base Current (Ib): The TIP100 requires a relatively low base current to switch high collector currents, allowing it to be interfaced easily with low-power control signals.

- Collector-Emitter Saturation Voltage (Vce(sat)): In saturation mode, the voltage drop between collector and emitter can be around 2 V, affecting efficiency and thermal performance during operation.

- Safe Operating Area (SOA): The TIP100 has a defined safe operating area, which helps prevent damage from excessive power dissipation and thermal runaway.

## Applications

The Harris TIP100 is suitable for a variety of applications, including:

1. Motor Control: The TIP100 can drive DC motors in various applications, providing efficient control of motor speed and direction.

2. Relay Drivers: It is effective in switching relays on and off, enabling control of larger AC or DC loads from a low-power control signal.

3. Lamp Control: The TIP100 can be used in lighting circuits to control high-intensity lamps and LED drivers.

4. Audio Amplifiers: This transistor can be utilized in audio amplifier circuits to drive speakers, providing high power output with minimal distortion.

5. Power Supply Regulation: The TIP100 is often used in linear power supplies, where it regulates voltage and current to ensure stable output.

## Electrical Characteristics

Understanding the electrical characteristics of the TIP100 is essential for designing circuits that effectively utilize this transistor:

- Collector-Emitter Voltage (Vce): The TIP100 can operate at a maximum Vce of 60 V, ensuring reliability in high-voltage applications.

- Collector Current (Ic): The transistor can handle a continuous collector current of up to 5 A, making it suitable for driving large loads.

- Thermal Considerations: The thermal resistance from junction to case is 5 °C/W, indicating how well the device can dissipate heat. Adequate heat sinking may be necessary under high-current conditions to maintain reliable operation.

## Pin Configuration

The TIP100 is packaged in a TO-220 configuration, featuring the following pinout:

| Pin Number | Pin Name | Description |
|----------------|---------------|----------------------------------------|
| 1 | Base | Base terminal for input signal |
| 2 | Collector | Collector terminal connected to load |
| 3 | Emitter | Emitter terminal connected to ground |
| 4 | Tab | Attached to heatsink for thermal dissipation |

## Package and Mechanical Data

The TIP100 comes in a TO-220 package, known for its thermal efficiency. Key mechanical specifications include:

- Package Dimensions: The TO-220 package typically measures approximately 10.16 mm x 15.24 mm x 4.57 mm and includes a tab for heat sinking.

- Mounting Style: The device is designed for through-hole mounting, allowing for straightforward integration into printed circuit boards (PCBs).

## Advantages

1. High Efficiency: The TIP100%27s high current gain and voltage handling capabilities result in efficient operation in various applications, minimizing power loss.

2. Robust Thermal Performance: The TO-220 package allows for effective heat dissipation, which is crucial for maintaining reliability in high-current applications.

3. Versatile Applications: The TIP100%27s specifications make it suitable for numerous applications, from industrial control to consumer electronics.

4. Ease of Integration: With its standard pin configuration and high gain, the TIP100 can be easily integrated into both new and existing circuit designs.

## Conclusion

The Harris Corporation TIP100 is a powerful and versatile NPN power transistor that delivers high current gain, robust voltage handling, and effective thermal management. With its specifications, it is well-suited for various applications, including motor control, relay driving, and power supply regulation.

The TIP100%27s reliable performance, wide operating temperature range, and ease of use make it a popular choice among engineers and designers. Whether used in industrial environments or consumer products, the TIP100 provides the necessary efficiency and durability to meet the demands of modern electronic applications.
TIP100 Compare Parts
  • TIP100 vs TIP50G
  • TIP100 vs TIP50
  • TIP100 vs TIP50
  • TIP100 vs TIP50
  • TIP100 vs TIP49TU
  • TIP100 vs TIP49 TR
  • TIP100 vs TIP49 SL
  • TIP100 vs TIP49
  • TIP100 vs TIP49
  • TIP100 vs TIP49
  • TIP100 vs TIP49
  • TIP100 vs TIP49
  • TIP100 vs TIP48TU
  • TIP100 vs TIP48TU
  • TIP100 vs TIP48G
  • TIP100 vs TIP48
  • TIP100 vs TIP48
  • TIP100 vs TIP48
  • TIP100 vs TIP48
  • TIP100 vs TIP47TU
  • TIP100 vs TIP47TU
  • TIP100 vs TIP47G
  • TIP100 vs TIP47-BP
  • TIP100 vs TIP47 SL
  • TIP100 vs TIP47
  • TIP100 vs TIP47
  • TIP100 vs TIP47
  • TIP100 vs TIP47
  • TIP100 vs TIP47
  • TIP100 vs TIP42G
  • TIP100 vs TIP42CTU
  • TIP100 vs TIP42CTU
  • TIP100 vs TIP42CN
  • TIP100 vs TIP42CG
  • TIP100 vs TIP42C-BP
  • TIP100 vs TIP42C SL PBFREE
  • TIP100 vs TIP42C PBFREE
  • TIP100 vs TIP42C
  • TIP100 vs TIP42C
  • TIP100 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad