Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ NTE Electronics TIP101
TIP101
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 80V 8A TO220-3
Manufacturer:
NTE Electronics
Datasheet:
TIP101 Datasheet
History Price: $1.08000
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP101 Specification
Specification
Part No
TIP101
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
Current - Collector Cutoff (Max)
50μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
Power - Max
80 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP101 PDF Datasheet
TIP101 Datasheet
Click and Download: TIP101 Datasheet
TIP101 Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP102
STMicroelectronics
TRANS NPN DARL 100V 8A TO220
TIP102
Fairchild Semiconductor
TRANS NPN DARL 100V 8A TO220AB
TIP102
NTE Electronics
TRANS NPN DARL 100V 8A TO220
TIP101 Compare Parts
TIP101 vs TIP50G
TIP101 vs TIP50
TIP101 vs TIP50
TIP101 vs TIP50
TIP101 vs TIP49TU
TIP101 vs TIP49 TR
TIP101 vs TIP49 SL
TIP101 vs TIP49
TIP101 vs TIP49
TIP101 vs TIP49
TIP101 vs TIP49
TIP101 vs TIP49
TIP101 vs TIP48TU
TIP101 vs TIP48TU
TIP101 vs TIP48G
TIP101 vs TIP48
TIP101 vs TIP48
TIP101 vs TIP48
TIP101 vs TIP48
TIP101 vs TIP47TU
TIP101 vs TIP47TU
TIP101 vs TIP47G
TIP101 vs TIP47-BP
TIP101 vs TIP47 SL
TIP101 vs TIP47
TIP101 vs TIP47
TIP101 vs TIP47
TIP101 vs TIP47
TIP101 vs TIP47
TIP101 vs TIP42G
TIP101 vs TIP42CTU
TIP101 vs TIP42CTU
TIP101 vs TIP42CN
TIP101 vs TIP42CG
TIP101 vs TIP42C-BP
TIP101 vs TIP42C SL PBFREE
TIP101 vs TIP42C PBFREE
TIP101 vs TIP42C
TIP101 vs TIP42C
TIP101 vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad