SB360
SB360
Active
Description:  DIODE SCHOTTKY 60V 3A DO201AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SB360 Datasheet
History Price: $0.12118
In Stock: 42800
SB360 Specification
Specification
Part No
SB360
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
740 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 60 V
Capacitance @ Vr, F
250pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-201AD, Axial
Supplier Device Package
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SB360 PDF Datasheet
SB360 Related Parts
SB3003CH-TL-E
SB3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB3003CH-TL-W
SB3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB30100LFYT_T0_00001
SB30100LFYT_T0_00001
Panjit International
DIODE SCHOTTKY 100V 30A ITO220AB
SB3100
SB3100
SMC Diode Solutions
DIODE SCHOTTKY 100V DO201AD
SB3100
SB3100
Fairchild Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
Diotec Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
onsemi
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-B
SB3100-B
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-T
SB3100-T
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100E-G
SB3100E-G
Comchip Technology
DIODE SCHOTTKY 100V 3A DO201AD
SB3150
SB3150
SMC Diode Solutions
DIODE SCHOTTKY 150V DO201AD
SB320
SB320
Fairchild Semiconductor
DIODE SCHOTTKY 20V 3A DO201
SB360 Compare Parts
  • SB360 vs SB3H150
  • SB360 vs SB390-T
  • SB360 vs SB390
  • SB360 vs SB380-T
  • SB360 vs SB380
  • SB360 vs SB370-T
  • SB360 vs SB360S-E3/73
  • SB360 vs SB360S-E3/54
  • SB360 vs SB360E-G
  • SB360 vs SB360-T
  • SB360 vs SB360-B
  • SB360 vs SB360-A
  • SB360 vs SB35AFC_R1_00001
  • SB360 vs SB350S-E3/54
  • SB360 vs SB350-T
  • SB360 vs SB350-B
  • SB360 vs SB350
  • SB360 vs SB350
  • SB360 vs SB350
  • SB360 vs SB340S-E3/54
  • SB360 vs SB340LS_AY_00001
  • SB360 vs SB340F055
  • SB360 vs SB340E-G
  • SB360 vs SB340-T
  • SB360 vs SB340-B
  • SB360 vs SB340
  • SB360 vs SB340
  • SB360 vs SB340
  • SB360 vs SB340
  • SB360 vs SB330S-E3/54
  • SB360 vs SB330-T
  • SB360 vs SB330-B
  • SB360 vs SB330
  • SB360 vs SB330
  • SB360 vs SB330
  • SB360 vs SB32AFC_R1_00001
  • SB360 vs SB320S-E3/73
  • SB360 vs SB320S-E3/54
  • SB360 vs SB3200
  • SB360 vs SB320-T
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.