SB3100
SB3100
Active
Description:  DIODE SCHOTTKY 100V DO201AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SB3100 Datasheet
History Price: $0.41000
In Stock: 37800
SB3100 Specification
Specification
Part No
SB3100
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
790 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 100 V
Capacitance @ Vr, F
250pF @ 5V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-201AD, Axial
Supplier Device Package
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SB3100 PDF Datasheet
SB3100 Related Parts
SB3003CH-TL-E
SB3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB3003CH-TL-W
SB3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB30100LFYT_T0_00001
SB30100LFYT_T0_00001
Panjit International
DIODE SCHOTTKY 100V 30A ITO220AB
SB3100-B
SB3100-B
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-T
SB3100-T
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100E-G
SB3100E-G
Comchip Technology
DIODE SCHOTTKY 100V 3A DO201AD
SB3150
SB3150
SMC Diode Solutions
DIODE SCHOTTKY 150V DO201AD
SB320
SB320
Fairchild Semiconductor
DIODE SCHOTTKY 20V 3A DO201
SB320
SB320
Diotec Semiconductor
DIODE SCHOTTKY 20V 3A DO201
SB320
SB320
onsemi
DIODE SCHOTTKY 20V 3A DO201AD
SB320-B
SB320-B
Diodes Inc
DIODE SCHOTTKY 20V 3A DO201AD
SB320-T
SB320-T
Diodes Inc
DIODE SCHOTTKY 20V 3A DO201AD
SB3100 Compare Parts
  • SB3100 vs SB3H150
  • SB3100 vs SB390-T
  • SB3100 vs SB390
  • SB3100 vs SB380-T
  • SB3100 vs SB380
  • SB3100 vs SB370-T
  • SB3100 vs SB360S-E3/73
  • SB3100 vs SB360S-E3/54
  • SB3100 vs SB360E-G
  • SB3100 vs SB360-T
  • SB3100 vs SB360-B
  • SB3100 vs SB360-A
  • SB3100 vs SB360
  • SB3100 vs SB360
  • SB3100 vs SB360
  • SB3100 vs SB360
  • SB3100 vs SB35AFC_R1_00001
  • SB3100 vs SB350S-E3/54
  • SB3100 vs SB350-T
  • SB3100 vs SB350-B
  • SB3100 vs SB350
  • SB3100 vs SB350
  • SB3100 vs SB350
  • SB3100 vs SB340S-E3/54
  • SB3100 vs SB340LS_AY_00001
  • SB3100 vs SB340F055
  • SB3100 vs SB340E-G
  • SB3100 vs SB340-T
  • SB3100 vs SB340-B
  • SB3100 vs SB340
  • SB3100 vs SB340
  • SB3100 vs SB340
  • SB3100 vs SB340
  • SB3100 vs SB330S-E3/54
  • SB3100 vs SB330-T
  • SB3100 vs SB330-B
  • SB3100 vs SB330
  • SB3100 vs SB330
  • SB3100 vs SB330
  • SB3100 vs SB32AFC_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.