SB360
SB360
Active
Description:  DIODE SCHOTTKY 60V 3A DO201AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SB360 Datasheet
History Price: $0.12118
In Stock: 42800
SB360 vs SB320S-E3/73
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Active
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
20 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
740 mV @ 3 A
500 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 60 V
500 μA @ 20 V
Capacitance @ Vr, F
250pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
DO-204AC, DO-15, Axial
Supplier Device Package
DO-201AD
DO-204AC (DO-15)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃