SB340F055
SB340F055
Obsolete
Description:  DIODE SCHOTTKY 40V 3A DO201AD
Manufacturer:  onsemi
Datasheet:   SB340F055 Datasheet
History Price: Obsolete
In Stock: 700
SB340F055 Specification
Specification
Part No
SB340F055
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 40 V
Capacitance @ Vr, F
180pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-201AD, Axial
Supplier Device Package
DO-201AD
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
SB340F055 PDF Datasheet
SB340F055 Related Parts
SB3003CH-TL-E
SB3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB3003CH-TL-W
SB3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB30100LFYT_T0_00001
SB30100LFYT_T0_00001
Panjit International
DIODE SCHOTTKY 100V 30A ITO220AB
SB3100
SB3100
SMC Diode Solutions
DIODE SCHOTTKY 100V DO201AD
SB3100
SB3100
Fairchild Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
Diotec Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
onsemi
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-B
SB3100-B
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-T
SB3100-T
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100E-G
SB3100E-G
Comchip Technology
DIODE SCHOTTKY 100V 3A DO201AD
SB3150
SB3150
SMC Diode Solutions
DIODE SCHOTTKY 150V DO201AD
SB320
SB320
Fairchild Semiconductor
DIODE SCHOTTKY 20V 3A DO201
SB340F055 Compare Parts
  • SB340F055 vs SB3H150
  • SB340F055 vs SB390-T
  • SB340F055 vs SB390
  • SB340F055 vs SB380-T
  • SB340F055 vs SB380
  • SB340F055 vs SB370-T
  • SB340F055 vs SB360S-E3/73
  • SB340F055 vs SB360S-E3/54
  • SB340F055 vs SB360E-G
  • SB340F055 vs SB360-T
  • SB340F055 vs SB360-B
  • SB340F055 vs SB360-A
  • SB340F055 vs SB360
  • SB340F055 vs SB360
  • SB340F055 vs SB360
  • SB340F055 vs SB360
  • SB340F055 vs SB35AFC_R1_00001
  • SB340F055 vs SB350S-E3/54
  • SB340F055 vs SB350-T
  • SB340F055 vs SB350-B
  • SB340F055 vs SB350
  • SB340F055 vs SB350
  • SB340F055 vs SB350
  • SB340F055 vs SB340S-E3/54
  • SB340F055 vs SB340LS_AY_00001
  • SB340F055 vs SB340E-G
  • SB340F055 vs SB340-T
  • SB340F055 vs SB340-B
  • SB340F055 vs SB340
  • SB340F055 vs SB340
  • SB340F055 vs SB340
  • SB340F055 vs SB340
  • SB340F055 vs SB330S-E3/54
  • SB340F055 vs SB330-T
  • SB340F055 vs SB330-B
  • SB340F055 vs SB330
  • SB340F055 vs SB330
  • SB340F055 vs SB330
  • SB340F055 vs SB32AFC_R1_00001
  • SB340F055 vs SB320S-E3/73
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.