S3M
S3M
Active
Description:  DIODE GEN PURP 1KV 3A SMC
Manufacturer:  onsemi
Datasheet:   S3M Datasheet
History Price: $0.45000
In Stock: 16300
S3M Specification
Specification
Part No
S3M
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC (DO-214AB)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
S3M PDF Datasheet
S3M Related Parts
S3M M6G
S3M M6G
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M R7G
S3M R7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M V7G
S3M V7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M-13
S3M-13
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-13-F
S3M-13-F
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-AQ
S3M-AQ
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AQ-CT
S3M-AQ-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AU_R1_000A1
S3M-AU_R1_000A1
Panjit International
DIODE GEN PURP 1KV 3A SMC
S3M-CT
S3M-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-E3/57T
S3M-E3/57T
Vishay
DIODE GEN PURP 1KV 3A DO214AB
S3M-E3/9AT
S3M-E3/9AT
Vishay
DIODE GEN PURP 1KV 3A DO214AB
S3M-M3/57T
S3M-M3/57T
Vishay
DIODE GEN PURP 1KV 3A DO214AB
S3M Description
The Fairchild Semiconductor S3M is a versatile and reliable Schottky barrier rectifier designed for various applications in power electronics. Known for its low forward voltage drop and fast switching capabilities, the S3M is particularly suitable for use in power supplies, DC-DC converters, and other high-frequency applications. This device is part of Fairchild%27s extensive portfolio of semiconductor products, providing engineers with effective solutions for their power management needs.

## Key Features

1. Schottky Barrier Technology: The S3M utilizes Schottky barrier technology, which allows for low forward voltage drop and fast recovery times. This characteristic helps to minimize power losses and improve overall efficiency in power conversion applications.

2. Low Forward Voltage Drop: The diode features a low forward voltage drop, typically around 0.45V at a forward current of 3A. This low voltage drop reduces conduction losses, making it ideal for high-efficiency applications.

3. High Surge Current Capability: The S3M is designed to handle high surge currents, making it robust in applications where transient conditions may occur, such as during power-up or load changes.

4. Wide Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, allowing it to be used in various environments, including industrial and automotive applications.

5. Compact Package: The S3M is available in a DO-214AA (SMB) package, which is compact and suitable for space-constrained designs. This package also provides good thermal performance.

6. High Reliability: The S3M is designed to meet stringent reliability standards, ensuring long-term performance in critical applications.

## Specifications

- Type: Schottky Barrier Rectifier
- Maximum Reverse Voltage (VR): 40V
- Maximum Forward Current (IF): 3A
- Surge Current (IFSM): 50A (for 8.3 ms)
- Forward Voltage Drop (VF):
- 0.45V (at IF = 3A)
- Reverse Leakage Current (IR):
- 1 mA (at VR = 40V)
- Operating Temperature Range (TJ): -55°C to +150°C
- Maximum Power Dissipation (PD): 1.5W
- Package Type: DO-214AA (SMB)
- Weight: Approximately 0.5 grams

## Applications

The Fairchild Semiconductor S3M is suitable for a variety of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient rectification and voltage regulation.
- DC-DC Converters: Ideal for use in buck and boost converters, where low forward voltage drop is essential for efficiency.
- LED Drivers: Can be utilized in LED lighting applications for efficient power management and rectification.
- Battery Chargers: Suitable for use in battery charging circuits, where fast switching and low losses are critical.

## Conclusion

The Fairchild Semiconductor S3M is a reliable and efficient Schottky barrier rectifier that meets the demands of modern power electronics applications. With its low forward voltage drop, high surge current capability, and robust design, it is an excellent choice for engineers looking to enhance the performance and efficiency of their power management systems. For more detailed information, including application circuits and further specifications, refer to the official Fairchild Semiconductor datasheet for the S3M.
S3M Compare Parts
  • S3M vs S3MSMB-CT
  • S3M vs S3MSMB
  • S3M vs S3MHR7G
  • S3M vs S3MHM6G
  • S3M vs S3MHE3_A/I
  • S3M vs S3MHE3_A/H
  • S3M vs S3MHE3/9AT
  • S3M vs S3MHE3/57T
  • S3M vs S3MBQ-13-F
  • S3M vs S3MBHR5G
  • S3M vs S3MBH
  • S3M vs S3MB-TP
  • S3M vs S3MB-13-F
  • S3M vs S3MB-13
  • S3M vs S3MB R5G
  • S3M vs S3MB
  • S3M vs S3MB
  • S3M vs S3MB
  • S3M vs S3MA_R1_00001
  • S3M vs S3M-TP
  • S3M vs S3M-M3/9AT
  • S3M vs S3M-M3/57T
  • S3M vs S3M-E3/9AT
  • S3M vs S3M-E3/57T
  • S3M vs S3M-CT
  • S3M vs S3M-AU_R1_000A1
  • S3M vs S3M-AQ-CT
  • S3M vs S3M-AQ
  • S3M vs S3M-13-F
  • S3M vs S3M-13
  • S3M vs S3M V7G
  • S3M vs S3M R7G
  • S3M vs S3M M6G
  • S3M vs S3M_HF
  • S3M vs S3MSMB
  • S3M vs S3MH
  • S3M vs S3MC-HF
  • S3M vs S3MB_HF
  • S3M vs S3MB-HF
  • S3M vs S3M-F065
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!