S3M
S3M
Active
Description:  DIODE GEN PURP 1KV 3A SMC
Manufacturer:  onsemi
Datasheet:   S3M Datasheet
History Price: $0.45000
In Stock: 16300
S3M vs S3MB-13
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1000 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
-
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
40pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AA, SMB
Supplier Device Package
SMC (DO-214AB)
SMB
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃