D44C12G
D44C12G
Obsolete
Description:  TRANS NPN 80V 4A TO220
Manufacturer:  onsemi
Datasheet:   D44C12G Datasheet
History Price: Obsolete
In Stock: 17300
D44C12G Specification
Specification
Part No
D44C12G
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
Power - Max
30 W
Frequency - Transition
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D44C12G PDF Datasheet
D44C12G Related Parts
D44C11
D44C11
NTE Electronics
TRANS NPN 80V 4A TO220
D44C8
D44C8
Fairchild Semiconductor
TRANS NPN 60V 4A TO220-3
D44C8
D44C8
onsemi
TRANS NPN 60V 4A TO220-3
D44H10TU
D44H10TU
onsemi
TRANS NPN 80V 8A TO220-3
D44H11
D44H11
STMicroelectronics
TRANS NPN 80V 10A TO220
D44H11
D44H11
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
Harris Corporation
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
onsemi
TRANS NPN 80V 10A TO220
D44H11 PBFREE
D44H11 PBFREE
Central Semiconductor
TRANS NPN DIE
D44H11FP
D44H11FP
STMicroelectronics
TRANS NPN 80V 10A TO220FP
D44H11G
D44H11G
onsemi
TRANS NPN 80V 10A TO220
D44H11TU
D44H11TU
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44C12G Compare Parts
  • D44C12G vs D44VH10
  • D44C12G vs D44H8G
  • D44C12G vs D44H8
  • D44C12G vs D44H8
  • D44C12G vs D44H8
  • D44C12G vs D44H11TU
  • D44C12G vs D44H11TU
  • D44C12G vs D44H11G
  • D44C12G vs D44H11FP
  • D44C12G vs D44H11 PBFREE
  • D44C12G vs D44H11
  • D44C12G vs D44H11
  • D44C12G vs D44H11
  • D44C12G vs D44H11
  • D44C12G vs D44H10TU
  • D44C12G vs D44C8
  • D44C12G vs D44C8
  • D44C12G vs D44C11
  • D44C12G vs D44VM4
  • D44C12G vs D44VM10
  • D44C12G vs D44VH1116
  • D44C12G vs D44TD5
  • D44C12G vs D44TD4
  • D44C12G vs D44TD3
  • D44C12G vs D44T8
  • D44C12G vs D44T7
  • D44C12G vs D44T6
  • D44C12G vs D44T5
  • D44C12G vs D44T4
  • D44C12G vs D44T3
  • D44C12G vs D44T2
  • D44C12G vs D44T1
  • D44C12G vs D44T1
  • D44C12G vs D44Q3121
  • D44C12G vs D44Q3
  • D44C12G vs D44H11
  • D44C12G vs D44E2
  • D44C12G vs D44E1
  • D44C12G vs D44D4
  • D44C12G vs D44D2
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.