D44C12G
D44C12G
Obsolete
Description:  TRANS NPN 80V 4A TO220
Manufacturer:  onsemi
Datasheet:   D44C12G Datasheet
History Price: Obsolete
In Stock: 17300
D44C12G vs D44E1
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
40 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
2V @ 20mA, 10A
Current - Collector Cutoff (Max)
100nA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 200mA, 1V
1000 @ 5A, 5V
Power - Max
30 W
1.67 W
Frequency - Transition
40MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220