D44C8
D44C8
Active
Description:  TRANS NPN 60V 4A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D44C8 Datasheet
History Price: Active
In Stock: 16100
D44C8 Specification
Specification
Part No
D44C8
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 1V
Power - Max
60 W
Frequency - Transition
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
D44C8 Related Parts
D44C11
D44C11
NTE Electronics
TRANS NPN 80V 4A TO220
D44C12G
D44C12G
onsemi
TRANS NPN 80V 4A TO220
D44H10TU
D44H10TU
onsemi
TRANS NPN 80V 8A TO220-3
D44H11
D44H11
STMicroelectronics
TRANS NPN 80V 10A TO220
D44H11
D44H11
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
Harris Corporation
TRANS NPN 80V 10A TO220-3
D44H11
D44H11
onsemi
TRANS NPN 80V 10A TO220
D44H11 PBFREE
D44H11 PBFREE
Central Semiconductor
TRANS NPN DIE
D44H11FP
D44H11FP
STMicroelectronics
TRANS NPN 80V 10A TO220FP
D44H11G
D44H11G
onsemi
TRANS NPN 80V 10A TO220
D44H11TU
D44H11TU
Fairchild Semiconductor
TRANS NPN 80V 10A TO220-3
D44H11TU
D44H11TU
onsemi
TRANS NPN 80V 10A TO220-3
D44C8 Description

## Overview of Fairchild Semiconductor D44C8

The Fairchild Semiconductor D44C8 is a high-power NPN transistor, primarily designed for applications requiring high-speed switching and amplification. It is widely used in various industrial and consumer electronic devices. This transistor is popular for its reliability, high efficiency, and ease of use in power amplification and general-purpose switching circuits.

## Key Features

* Type: NPN transistor
* Package Type: TO-220
* Material: Silicon
* Max Collector-Emitter Voltage (Vceo): 80V
* Max Collector Current (Ic): 8A
* Max Power Dissipation (Ptot): 80W
* Gain Bandwidth Product (fT): 25 MHz
* Operating Junction Temperature (Tj): 150°C
* Storage Temperature (Tstg): -55°C to +150°C

## Electrical Characteristics

* Collector-Emitter Voltage (Vceo): 80V — The maximum voltage that can be applied between the collector and emitter without breakdown.
* Collector-Base Voltage (Vcbo): 80V — Maximum voltage between the collector and base.
* Emitter-Base Voltage (Vebo): 5V — The maximum voltage between the emitter and base for proper operation.
* Continuous Collector Current (Ic): 8A — The maximum current the transistor can handle in normal operation.
* Pulse Collector Current (Icp): 20A — Maximum pulse current for short duration operations.
* DC Current Gain (hFE): 20 to 320 — The ratio of the output current (collector current) to the input current (base current), indicating amplification efficiency.

## Thermal Characteristics

* Thermal Resistance, Junction to Case (RθJC): 1.56°C/W — The resistance to heat flow between the junction and case of the transistor.
* Thermal Resistance, Junction to Ambient (RθJA): 62.5°C/W — The resistance to heat flow from the junction to the ambient air, affecting the transistor's cooling and efficiency.
* Max Junction Temperature (Tj): 150°C — The highest operating temperature that the transistor can safely withstand.

## Application Areas

* Power Switching: Ideal for use in power supplies, motor control, and switching regulators.
* Amplification: Used in audio and RF amplifier circuits due to its high power handling capability.
* General-Purpose Switching: Suitable for light to medium power switching applications in industrial automation and consumer electronics.
* Automotive Electronics: The D44C8's robustness makes it useful in automotive circuits where high reliability is essential.

## Conclusion

The Fairchild Semiconductor D44C8 is a versatile and durable NPN power transistor that provides excellent performance in both high-current and high-voltage applications. Its high current handling capability, low thermal resistance, and wide temperature range make it suitable for a broad spectrum of industrial and consumer applications.
D44C8 Compare Parts
  • D44C8 vs D44VH10
  • D44C8 vs D44H8G
  • D44C8 vs D44H8
  • D44C8 vs D44H8
  • D44C8 vs D44H8
  • D44C8 vs D44H11TU
  • D44C8 vs D44H11TU
  • D44C8 vs D44H11G
  • D44C8 vs D44H11FP
  • D44C8 vs D44H11 PBFREE
  • D44C8 vs D44H11
  • D44C8 vs D44H11
  • D44C8 vs D44H11
  • D44C8 vs D44H11
  • D44C8 vs D44H10TU
  • D44C8 vs D44C12G
  • D44C8 vs D44C11
  • D44C8 vs D44VM4
  • D44C8 vs D44VM10
  • D44C8 vs D44VH1116
  • D44C8 vs D44TD5
  • D44C8 vs D44TD4
  • D44C8 vs D44TD3
  • D44C8 vs D44T8
  • D44C8 vs D44T7
  • D44C8 vs D44T6
  • D44C8 vs D44T5
  • D44C8 vs D44T4
  • D44C8 vs D44T3
  • D44C8 vs D44T2
  • D44C8 vs D44T1
  • D44C8 vs D44T1
  • D44C8 vs D44Q3121
  • D44C8 vs D44Q3
  • D44C8 vs D44H11
  • D44C8 vs D44E2
  • D44C8 vs D44E1
  • D44C8 vs D44D4
  • D44C8 vs D44D2
  • D44C8 vs D44D1
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!