BC238CTA
BC238CTA
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   BC238CTA Datasheet
History Price: Obsolete
In Stock: 24500
BC238CTA Specification
Specification
Part No
BC238CTA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
380 @ 2mA, 5V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
BC238CTA PDF Datasheet
BC238CTA Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC238CTA Compare Parts
  • BC238CTA vs BC239CG
  • BC238CTA vs BC239CBU
  • BC238CTA vs BC239C
  • BC238CTA vs BC239BTA
  • BC238CTA vs BC239BTA
  • BC238CTA vs BC239BBU
  • BC238CTA vs BC239BBU
  • BC238CTA vs BC239ATA
  • BC238CTA vs BC239ABU
  • BC238CTA vs BC239ABU
  • BC238CTA vs BC238_J35Z
  • BC238CTA vs BC238TFR
  • BC238CTA vs BC238TF
  • BC238CTA vs BC238TAR
  • BC238CTA vs BC238CBU
  • BC238CTA vs BC238CBU
  • BC238CTA vs BC238BU
  • BC238CTA vs BC238BTA
  • BC238CTA vs BC238BRL1
  • BC238CTA vs BC238BBU
  • BC238CTA vs BC238A_J35Z
  • BC238CTA vs BC238ATFR
  • BC238CTA vs BC238ATF
  • BC238CTA vs BC238ATA
  • BC238CTA vs BC238ABU
  • BC238CTA vs BC238A
  • BC238CTA vs BC238A
  • BC238CTA vs BC238
  • BC238CTA vs BC237_J35Z
  • BC238CTA vs BC237TFR
  • BC238CTA vs BC237TF
  • BC238CTA vs BC237G
  • BC238CTA vs BC237CTA
  • BC238CTA vs BC237CG
  • BC238CTA vs BC237CBU
  • BC238CTA vs BC237C-AP
  • BC238CTA vs BC237C
  • BC238CTA vs BC237B_S00Z
  • BC238CTA vs BC237B_J35Z
  • BC238CTA vs BC237BZL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.